EN
  • EN
  • DE

SPC5746CK1MKU6

Part No SPC5746CK1MKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP  /  e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5746
Other Names 935331119557
Standard Package 200
ECCN 5A002A1
Win Source Part Number 1263887-SPC5746CK1MKU6
Ultra Librarian 3D Model Ultra Librarian SPC5746CK1MKU6 CAD Model

Description

The SPC5746CK1MKU6 is a cutting-edge microcontroller produced by NXP Semiconductors, a leader in automotive processing solutions. This product is part of the MPC57xx family, designed specifically to meet the rigorous demands of the automotive industry, offering a perfect blend of high performance, enhanced security features, and energy efficiency.

Key Features

  • Advanced Core: The SPC5746CK1MKU6 boasts a 32-bit Power Architecture® with a dual-core configuration, allowing for simultaneous processing and optimal performance in real-time applications.
  • Memory: Equipped with an ample amount of embedded memory, including 2MB of flash memory and 192KB of RAM, this microcontroller can handle complex applications and data-intensive tasks.
  • Security: With a focus on security, the device features a Cryptographic Services Engine (CSE) to ensure data protection, secure communication, and to prevent unauthorized access to the system.
  • Connectivity: The SPC5746CK1MKU6 includes multiple communication interfaces such as CAN, LIN, and Ethernet, supporting a wide range of connectivity options for various automotive applications.
  • Analog Interfaces: The microcontroller is also equipped with Analog-to-Digital Converters (ADCs) to process analog signals from sensors and other input devices.

Applications

The robust feature set of the SPC5746CK1MKU6 makes it an ideal choice for a variety of automotive applications, such as:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and engine management
  • Vehicle networking and body control
  • Chassis and safety systems

Quality and Reliability

NXP's commitment to quality is evident in the SPC5746CK1MKU6, which is manufactured to withstand the harsh conditions of the automotive environment. It is designed for long-term reliability, ensuring consistent performance throughout its lifecycle.

Environmental Compliance

Adhering to environmental standards, the SPC5746CK1MKU6 is compliant with RoHS and other regulations, reflecting NXP's dedication to sustainability and environmental responsibility.

Overall, the SPC5746CK1MKU6 from NXP is a powerful and secure microcontroller that provides the necessary features and performance for modern automotive applications, backed by NXP's reputation for quality and innovation.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess