EN
  • EN
  • DE

SPC5747GK1CKU6

Part No SPC5747GK1CKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 176LQFP  /  e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Bulk
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5747
Other Names 935320747557
Standard Package 200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263860-SPC5747GK1CKU6
Ultra Librarian 3D Model Ultra Librarian SPC5747GK1CKU6 CAD Model

Description

Product Overview: SPC5747GK1CKU6 from NXP

The SPC5747GK1CKU6 is a cutting-edge microcontroller produced by NXP Semiconductors, a leader in the automotive and secure connectivity solutions. This microcontroller is part of the SPC57 4B line, designed specifically for automotive and industrial applications requiring high levels of performance, safety, and reliability.

Key Features:

  • Core: The SPC5747GK1CKU6 is built around a dual-core Power Architecture with a maximum frequency of 200 MHz. This architecture provides the computational power necessary for complex applications.
  • Memory: It comes with an ample amount of integrated memory, including 2MB of flash memory and 192KB of RAM. This memory capacity allows for efficient handling of software applications and data processing.
  • Safety: With a focus on safety, the SPC5747GK1CKU6 meets the ISO 26262 standard for functional safety in road vehicles, ensuring that it can be used for safety-critical applications.
  • Communication Interfaces: The microcontroller includes a variety of communication interfaces such as CAN, LIN, and Ethernet, which enable robust connectivity options for different automotive systems.
  • Package: The device is available in a 176-pin MAPBGA package, which is suitable for space-constrained applications while providing enough I/O ports for complex tasks.

Applications:

The SPC5747GK1CKU6 is ideal for a range of applications within the automotive sector, including advanced driver assistance systems (ADAS), engine management, transmission control, and body electronics. Its robust design also makes it suitable for industrial applications that require high reliability and long-term availability.

Quality and Support:

NXP is known for its commitment to quality, and the SPC5747GK1CKU6 is no exception. Customers can expect comprehensive technical support and documentation, ensuring a smooth development process from initial design to final product deployment.

In summary, the SPC5747GK1CKU6 from NXP is a powerful and reliable microcontroller that provides the necessary features and performance for advanced automotive and industrial applications. Its emphasis on safety and connectivity, combined with NXP's strong support infrastructure, makes it an excellent choice for developers and engineers looking to create sophisticated systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess