EN
  • EN
  • DE

SPC5748CSK0AMKU6

Part No SPC5748CSK0AMKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz, 160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 48x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5748
Other Names 568-SPC5748CSK0AMKU6,935374032557
Standard Package 200
MSL Level 3 (168 Hours)
Win Source Part Number 1263892-SPC5748CSK0AMKU6
Ultra Librarian 3D Model Ultra Librarian SPC5748CSK0AMKU6 CAD Model

Description

Product Overview: SPC5748CSK0AMKU6 by NXP

The SPC5748CSK0AMKU6 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for automotive and industrial applications that demand high levels of reliability, performance, and security. This product is part of NXP's SPC57 4S series, which is renowned for its robust architecture tailored to meet the stringent requirements of the automotive industry, including compliance with the ISO 26262 standard for functional safety.

At the heart of the SPC5748CSK0AMKU6 is a powerful 32-bit Power Architecture® core that operates at a frequency of up to 180 MHz, providing the computational muscle needed for complex real-time processing tasks. This MCU features a dual-core configuration, which enhances its ability to handle multiple operations simultaneously, ensuring smooth and efficient system performance.

The device boasts a rich set of peripherals and interfaces, including multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network) interfaces, and Ethernet support, making it highly suitable for networking applications within vehicles and industrial systems. Moreover, it includes advanced timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs) that facilitate precise control and monitoring of various parameters.

Security is a paramount concern in today's connected devices, and the SPC5748CSK0AMKU6 addresses this with its integrated hardware security module (HSM). The HSM ensures secure boot, key storage, and encrypted communication, providing a robust defense against unauthorized access and tampering.

For developers, NXP provides comprehensive support in the form of software libraries, development tools, and reference designs, enabling rapid prototyping and a streamlined path to production. The SPC5748CSK0AMKU6 is also backed by NXP's proven track record in the automotive industry, offering long-term availability and support.

In summary, the SPC5748CSK0AMKU6 from NXP is an exceptional choice for automotive control units, sensor fusion applications, and various industrial control systems where performance, safety, and security are non-negotiable. Its robust feature set, combined with NXP's support and reliability, makes it a standout product for engineers and developers looking to innovate in the automotive and industrial sectors.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess