EN
  • EN
  • DE

SPC5775EDK3MME3

Part No SPC5775EDK3MME3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 416MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z7 series Microcontroller IC 32-Bit Dual-Core 264MHz 4MB (4M x 8) FLASH 416-MAPBGA (27x27)
Manufacturer NXP
Series MPC57xx
Package Tray
Core Processor e200z7
Core Size 32-Bit Dual-Core
Speed 264MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, Zipwire
Number of I/O 293
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 40x12b eQADCx2
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 416-BGA
Case / Package 416-MAPBGA (27x27)
Family Name SPC5775
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-14629, 935370091557, SPC5775EDK3MME3-ND
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934845-SPC5775EDK3MME3
Ultra Librarian 3D Model Ultra Librarian SPC5775EDK3MME3 CAD Model

Description

The SPC5775EDK3MME3 is a cutting-edge microcontroller product from NXP Semiconductors, designed to meet the demanding requirements of automotive and industrial applications. This microcontroller is part of NXP's MPC5xxx/SPC5xxx family, which is renowned for its high performance, reliability, and advanced feature set.

Key Features

  • Core: The SPC5775EDK3MME3 is built around a 32-bit Power Architecture® with a core frequency of up to 264 MHz, providing robust computational power for complex tasks.
  • Memory: It comes equipped with a generous memory configuration, including 4 MB of flash memory and 512 KB of RAM, ensuring ample storage for application code and data processing.
  • Advanced Timers: Multiple timing units, including Motor Control General Purpose Timer (MCGPT) and Enhanced Modular I/O System (eMIOS), offer precise control for real-time applications.
  • Communication Interfaces: A wide range of communication options such as CAN, LIN, and FlexRay interfaces are available, making this microcontroller ideal for networked systems.
  • Analog-to-Digital Converters (ADC): High-resolution ADCs provide accurate sensor readings, crucial for control and monitoring tasks.
  • Security: Enhanced security features including a Cryptographic Services Engine (CSE) to support encryption, decryption, and secure boot processes.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments.

Applications

The SPC5775EDK3MME3 is versatile and can be used in a variety of applications such as:

  • Automotive control units like Engine Management Systems (EMS), Transmission Control Units (TCU), and Advanced Driver Assistance Systems (ADAS).
  • Industrial automation systems requiring real-time control and connectivity.
  • Motor control applications in both automotive and industrial settings.

Development Support

To facilitate development, NXP offers comprehensive tools and software support for the SPC5775EDK3MME3. This includes integrated development environments (IDEs), software libraries, and reference designs, enabling rapid prototyping and development.

With its robust feature set and support for a wide range of applications, the SPC5775EDK3MME3 from NXP is an excellent choice for developers looking for a high-performance microcontroller solution.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7850 $72.7850
2+ $59.7211 $119.4422
3+ $57.8548 $173.5644
4+ $55.9885 $223.9540
5+ $54.1222 $270.6110
7+ $48.5234 $339.6638
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess