EN
  • EN
  • DE

PIC24FJ16MC101-I/SS

Part No PIC24FJ16MC101-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 16 MIPs
Number of I/O 15
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 1089101-PIC24FJ16MC101-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24FJ16MC101-I/SS CAD Model

Description

Microchip Technology's PIC24FJ16MC101-I/SS

The PIC24FJ16MC101-I/SS is a high-performance, 16-bit microcontroller from Microchip Technology, an industry leader in microcontroller and analog semiconductors. This microcontroller is part of the PIC24F family, designed to deliver increased computational performance while maintaining low power consumption, making it an ideal choice for a wide range of embedded applications.

This specific model comes in an SSOP (Shrink Small Outline Package) with 20 pins, offering a compact footprint for space-constrained applications. The PIC24FJ16MC101-I/SS operates with a 3.3V power supply, though it has a wide operating voltage range from 2.0V to 3.6V, providing flexibility for different system power requirements.

The device features 16KB of flash memory and 512 bytes of RAM, providing sufficient space for complex programs and data buffering. Additionally, it boasts a rich set of peripherals, including:

  • Multiple communication interfaces such as I²C, SPI, and UART for serial communication with other devices.
  • 10-bit Analog-to-Digital Converter (ADC) that allows the microcontroller to interface with analog sensors and convert their readings to digital values for processing.
  • PWM outputs which are essential for controlling motors, lighting, or other devices requiring precise signal modulation.
  • Timers and Input Capture modules that help in managing time-related tasks such as measuring pulse widths and generating time delays.

For enhanced performance, the PIC24FJ16MC101-I/SS features a modified Harvard architecture with a 16-bit wide data path and a 24-bit wide instruction word, which facilitates faster and more efficient processing of instructions. The microcontroller's speed is further bolstered by a maximum operating frequency of 32 MHz, ensuring swift execution of tasks.

Designed with robustness in mind, the PIC24FJ16MC101-I/SS includes Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) features to ensure reliable operation under varying power conditions. It also supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) for easy development and troubleshooting.

In conclusion, the PIC24FJ16MC101-I/SS microcontroller is a versatile and powerful solution for developers seeking a compact, yet feature-rich MCU for their embedded system projects. Its combination of performance, low power consumption, and extensive peripheral set makes it a top choice for a broad range of applications including industrial control, consumer electronics, automotive systems, and more.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess