EN
  • EN
  • DE

SPC5777CDK3MME4R

Part No SPC5777CDK3MME4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8MB FLASH 416MAPBGA  /  e200z7 series Microcontroller IC 32-Bit Tri-Core 264MHz 8MB (8M x 8) FLASH 416-MAPBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z7
Core Size 32-Bit Tri-Core
Speed 264MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 8MB (8M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16b Sigma-Delta, eQADC
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BGA
Supplier Device Package 416-MAPBGA (27x27)
Base Product Number SPC5777
Other Names 935368231518
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263906-SPC5777CDK3MME4R
Ultra Librarian 3D Model Ultra Librarian SPC5777CDK3MME4R CAD Model

Description

The SPC5777CDK3MME4R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This high-performance product is part of the MPC57xx family, which is renowned for its exceptional processing capabilities, advanced security features, and robust design tailored for the automotive industry.

Key Features

  • Architecture: Built on Power Architecture technology, the SPC5777CDK3MME4R delivers exceptional computational speed and efficiency, making it ideal for handling complex tasks in real-time applications.
  • Core Configuration: This MCU features a dual-core configuration, with each core running at a maximum frequency of 264 MHz, providing ample processing power for multitasking and time-critical operations.
  • Memory: It comes equipped with 4 MB of embedded flash memory and 256 KB of RAM, ensuring smooth execution of software applications and adequate space for data storage.
  • Connectivity: The device offers a range of communication interfaces, including CAN, LIN, and Ethernet, facilitating easy integration with other systems and peripherals within a vehicle or industrial setup.
  • Security: Security is a paramount feature of the SPC5777CDK3MME4R, which includes advanced cryptographic services and secure boot options to protect against unauthorized access and software tampering.
  • Temperature Range: With an operational temperature range of -40°C to 125°C, this MCU is built to withstand extreme environmental conditions, ensuring reliable performance in diverse settings.

Applications

The SPC5777CDK3MME4R is designed for a broad range of applications within the automotive sector, including advanced driver-assistance systems (ADAS), engine management, transmission control, and vehicle networking. Its robust feature set also makes it suitable for industrial automation, where precision and reliability are crucial.

Quality and Reliability

NXP's commitment to quality is evident in the SPC5777CDK3MME4R, which is manufactured to meet the highest industry standards. The product is AEC-Q100 qualified, demonstrating its suitability for automotive applications where quality and longevity are essential.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess