EN
  • EN
  • DE

SPC5777CDK3MMO3R

Part No SPC5777CDK3MMO3R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8MB FLASH 516MAPBGA  /  e200z7 series Microcontroller IC 32-Bit Tri-Core 264MHz 8MB (8M x 8) FLASH 516-MAPBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z7
Core Size 32-Bit Tri-Core
Speed 264MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 8MB (8M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16b Sigma-Delta, eQADC
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 516-BGA
Supplier Device Package 516-MAPBGA (27x27)
Base Product Number SPC5777
Other Names 935350951518
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263907-SPC5777CDK3MMO3R
Ultra Librarian 3D Model Ultra Librarian SPC5777CDK3MMO3R CAD Model

Description

The NXP SPC5777CDK3MMO3R is a cutting-edge microcontroller designed to meet the demanding requirements of automotive and industrial applications. Built on Power Architecture® technology, this microcontroller is part of NXP's SPC57x family, offering a robust platform for developers looking to create sophisticated control systems.

Key Features

  • High-Performance Computing: Equipped with a dual-core 32-bit Power Architecture e200z7 core, the SPC5777CDK3MMO3R delivers exceptional computational power, making it ideal for handling complex algorithms and control tasks.
  • Memory Capacity: This microcontroller comes with an ample memory setup, featuring 4MB of flash memory and 256KB of RAM, ensuring smooth operation and sufficient space for advanced applications.
  • Enhanced Safety: With integrated safety features compliant with the ISO 26262 standard, the SPC5777CDK3MMO3R is designed for applications that require a high level of functional safety, such as automotive powertrain and chassis control systems.
  • Connectivity: A range of communication interfaces including Ethernet, FlexRay, multiple CAN modules, and LIN channels, provide versatile connectivity options for complex embedded systems.
  • Advanced Timer Units: The inclusion of high-precision timers supports sophisticated motor control and timing-critical applications.

Applications

The NXP SPC5777CDK3MMO3R is particularly suited for the automotive sector, where it can be used in engine management systems, transmission control units, and advanced driver assistance systems (ADAS). Its robust design also makes it an excellent choice for industrial automation, where reliability and precision are paramount.

Development Support

Developers can take advantage of the comprehensive suite of tools and software provided by NXP, including development boards, real-time debugging tools, and a wide range of software libraries. This support accelerates the development process, from prototyping to production, and ensures that applications built with the SPC5777CDK3MMO3R are robust, efficient, and ready for the demands of modern control systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5586 $74.5586
2+ $61.1763 $122.3526
3+ $59.2646 $177.7938
5+ $57.3528 $286.7640
6+ $55.4411 $332.6466
7+ $49.7058 $347.9406
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess