EN
  • EN
  • DE
  • IT

SPC5777CLK3MMO3R

Part No SPC5777CLK3MMO3R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8MB FLASH 516MAPBGA / e200z7 MPC57xx Microcontroller IC 32-Bit Tri-Core 264MHz 8MB (8M x 8) FLASH 516-MAPBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr NXP
Series MPC57xx
Package Tape & Reel (TR)
Core Processor e200z7
Core Size 32-Bit Tri-Core
Speed 264MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 8MB (8M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 16b Sigma-Delta, eQADC
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 516-BGA
Supplier Device Package 516-MAPBGA (27x27)
Base Product Number SPC5777
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Standard Package 500 pcs
Win Source Part Number 1383521-SPC5777CLK3MMO3R
Ultra Librarian 3D Model Ultra Librarian SPC5777CLK3MMO3R CAD Model

Description

The NXP SPC5777CLK3MMO3R is a state-of-the-art microcontroller that is part of the MPC57xx family, designed to meet the rigorous demands of modern automotive and industrial applications. This powerful microcontroller is built on Power Architecture® technology, ensuring high performance and reliability for safety-critical applications.

Featuring a dual-core 32-bit Power Architecture with variable-length encoding (VLE), the SPC5777C is capable of delivering exceptional computational speed and efficiency. This feature is particularly beneficial for applications requiring complex real-time processing, such as advanced driver-assistance systems (ADAS), engine management, and vehicle dynamics control.

With its integrated Phased Locked Loop (PLL), the SPC5777CLK3MMO3R provides precise clock management, ensuring stable operation even under variable environmental conditions. The microcontroller operates at a frequency of up to 264 MHz, which allows for quick data processing and response times, a critical feature for systems that require fast and accurate computations.

Among its numerous I/O capabilities, the SPC5777CLK3MMO3R includes multiple communication interfaces such as CAN, LIN, and Ethernet, enabling seamless integration with other components within a vehicle's network or industrial control systems. The inclusion of advanced cryptographic services ensures secure data transmission, an essential requirement for protecting sensitive information against unauthorized access.

The device is equipped with a rich set of peripherals that support a wide range of functionalities, including analog-to-digital converters (ADCs), timers, and digital-to-analog converters (DACs). These features make the SPC5777CLK3MMO3R highly adaptable to various applications that require precise sensor data acquisition and control signal generation.

With its robust e200z7 dual-core architecture, the SPC5777CLK3MMO3R also offers enhanced error detection and correction mechanisms, which are critical for meeting stringent safety standards such as ISO 26262 for automotive safety-related systems. This makes the microcontroller an ideal choice for developers looking to create reliable and safe products for the automotive industry.

Overall, the NXP SPC5777CLK3MMO3R microcontroller is a powerful and versatile solution for developers requiring a high-performance, secure, and reliable microcontroller for their next-generation automotive or industrial projects.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5586 $74.5586
2+ $61.1763 $122.3526
3+ $59.2646 $177.7938
5+ $57.3528 $286.7640
6+ $55.4411 $332.6466
7+ $49.7058 $347.9406
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess