EN
  • EN
  • DE

SRF8S18210WGHSR3

Part No SRF8S18210WGHSR3
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994540-SRF8S18210WGHSR3
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SRF8S18210WGHSR3 CAD Model

Description

The SRF8S18210WGHSR3 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This high-performance product is engineered to deliver exceptional efficiency and power for a wide range of RF applications, including broadcast, industrial, scientific, and medical (ISM) applications. Its robust design is tailored to meet the rigorous demands of high-voltage operations, making it a reliable choice for system designers seeking to enhance their RF solutions.

Key Features

  • Advanced LDMOS Technology: Utilizes NXP's latest LDMOS technology, offering high gain, efficiency, and thermal performance.
  • High Power Output: Capable of delivering up to 180W CW power, ensuring strong signal transmission for a variety of RF applications.
  • Wide Frequency Range: Operates effectively across a broad frequency range, making it versatile for different types of RF systems.
  • Integrated ESD Protection: Features built-in electrostatic discharge (ESD) protection to safeguard against unexpected voltage spikes.
  • Excellent Thermal Stability: Designed with superior thermal management to maintain performance even under high-temperature conditions.

Applications

The SRF8S18210WGHSR3 is adept at handling a variety of applications where reliable and efficient high-power RF amplification is required. It is particularly well-suited for use in:

  • ISM Band Applications
  • RF Energy
  • Plasma Generation
  • Particle Accelerators
  • Medical Diagnostics and Treatment Equipment
  • Broadcast Transmitters

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the SRF8S18210WGHSR3 is no exception. This product is manufactured under strict quality control standards, ensuring high reliability and performance consistency for critical applications. With its robust construction and proven technology, the SRF8S18210WGHSR3 is a testament to NXP's dedication to delivering superior RF components to the market.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess