EN
  • EN
  • DE

SSL3250AHN/C1

Part No SSL3250AHN/C1
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description Photo flash dual LED driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1259389-SSL3250AHN/C1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL3250AHN/C1 CAD Model

Description

The SSL3250AHN/C1 is a cutting-edge LED driver integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This sophisticated LED driver is specifically tailored for driving high-brightness LEDs with impeccable precision and efficiency, making it an ideal choice for a wide range of lighting applications.

Key Features

  • High Efficiency: The SSL3250AHN/C1 is designed to deliver high power efficiency, which translates to energy savings and reduced heat generation, thereby enhancing the lifespan of the lighting solution.
  • Flexible Current Control: With its ability to provide precise current control, this LED driver ensures consistent brightness and color rendering, which is crucial for applications where light quality is paramount.
  • Compact Design: The IC's small footprint makes it suitable for space-constrained applications, allowing for more compact and sleek lighting designs.
  • Thermal Protection: It includes built-in thermal protection features that prevent damage to the LED and the driver itself due to overheating, ensuring reliability and safety in operation.
  • Dimming Capability: The SSL3250AHN/C1 supports various dimming techniques, enabling versatile control over the lighting output for different ambiances or power-saving modes.

Applications

The versatility of the SSL3250AHN/C1 makes it suitable for a myriad of applications, including but not limited to:

  • General lighting solutions for residential and commercial spaces
  • Architectural lighting that requires consistent color and brightness
  • Automotive lighting, where reliability and efficiency are critical
  • Backlighting for LCD displays in consumer electronics
  • Outdoor lighting systems that demand robust performance in varying conditions

Technical Specifications

The SSL3250AHN/C1 is designed to meet the rigorous demands of modern LED lighting systems. It operates over a wide input voltage range and is capable of driving multiple LEDs in series, ensuring compatibility with a broad array of LED configurations. The device's protection features, including under-voltage lockout (UVLO) and over-temperature shutdown, safeguard the IC and the lighting system it controls.

For designers and engineers looking for a reliable, high-performance LED driver, the SSL3250AHN/C1 by NXP offers the perfect blend of efficiency, precision, and versatility.

You May Also Be Interested in

Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4948 $59.9584
19+ $6.1492 $116.8348
30+ $5.9575 $178.7250
41+ $5.7658 $236.3978
52+ $5.5729 $289.7908
70+ $4.9965 $349.7550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess