EN
  • EN
  • DE

FEP16AT

Part No FEP16AT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description 16 Ampere Glass Passivated Super Fast Rectifiers | DIODE ARRAY GP 50V 16A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 50V
Current - Average Rectified (Io) (per Diode) 16A
Voltage - Forward (Vf) (Maximum) at If 950mV at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage at Vr 10μA at 50V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number FEP16A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1173965-FEP16AT
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FEP16AT CAD Model

Description

The ON Semiconductor FEP16AT is a high-performance fast recovery rectifier designed for use in switching power supplies, inverters, and as free-wheeling diodes. This rectifier is engineered to minimize reverse recovery time (trr), which is crucial for high-efficiency power switching applications. The FEP16AT is part of ON Semiconductor's portfolio of power management devices and is recognized for its reliability and performance in demanding electrical environments.

Key Features

  • Fast Reverse Recovery Time: The FEP16AT boasts a reverse recovery time as low as 50ns, which is ideal for high-frequency applications where switching speed is critical.
  • High Surge Capability: With a surge overload rating of 150A, this rectifier can handle high surge currents, making it suitable for applications with potential high current spikes.
  • High Voltage Rating: It has a repetitive peak reverse voltage (VRRM) of 600V, providing a comfortable margin for applications with high operating voltages.
  • High Forward Current: The device offers a high average forward rectified current of 16A, ensuring it can support applications with significant power requirements.
  • Low Power Loss: The low forward voltage drop reduces power loss and improves efficiency, which is essential for energy-sensitive designs.
  • Robust Construction: The rectifier is encapsulated in an epoxy mold compound, which provides excellent mechanical strength and environmental protection.

Applications

The FEP16AT is suitable for a wide range of applications, including:

  • Switching power supplies
  • Power inverters
  • Motor controls
  • Free-wheeling diodes in converters
  • Power management in consumer and industrial electronics

Package and Availability

The ON Semiconductor FEP16AT is available in a TO-220AB package, which is widely used and easily mountable on printed circuit boards. Its lead-free and RoHS compliant design makes it suitable for use in environmentally sensitive applications. For detailed specifications, application notes, and additional resources, customers can visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.3942

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3905 $62.5725
105+ $1.1411 $119.8155
160+ $1.1053 $176.8480
220+ $1.0697 $235.3340
280+ $1.0341 $289.5480
375+ $0.9270 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess