EN
  • EN
  • DE

SSL3252

Part No SSL3252
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description Smart, simple solutions for the 12 most common design concerns
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1259390-SSL3252
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL3252 CAD Model

Description

The SSL3252 from NXP Semiconductors is a state-of-the-art driver IC designed for high-performance LED solutions, particularly tailored for general lighting applications. This compact and efficient driver integrates all the necessary components to ensure a smooth and reliable operation of LED systems.

Key Features

  • High Efficiency: The SSL3252 is engineered to maximize the energy efficiency of LED modules, which is crucial for sustainable and cost-effective lighting solutions. Its high efficiency helps reduce the heat generated, thereby extending the lifespan of the lighting system.
  • Flexibility: With its wide input voltage range, the SSL3252 can accommodate various power supply configurations, making it a versatile choice for different lighting scenarios.
  • Dimming Capability: The driver includes smooth dimming features, allowing users to adjust the brightness of their LED lights to create the desired ambiance or to save energy when full brightness is not necessary.
  • Protection Features: The SSL3252 is equipped with multiple protection mechanisms, including over-temperature protection, LED open/short circuit protection, and under-voltage lockout (UVLO), ensuring the safety and durability of the lighting system.

Applications

The SSL3252 is ideal for a wide range of lighting applications, such as:

  • Residential and commercial lighting
  • Architectural lighting
  • Outdoor area lighting
  • Task lighting
  • Emergency lighting systems

Technical Specifications

The SSL3252 boasts a comprehensive set of technical specifications that make it a leading choice for LED driving applications:

  • Input Voltage Range: Suitable for a variety of power sources
  • High Power Factor: Ensures efficient power usage and compliance with regulatory standards
  • Low Standby Power: Reduces energy consumption when lights are off or in standby mode

With its combination of efficiency, flexibility, and robust protection features, the SSL3252 from NXP is an excellent driver IC for designers and manufacturers looking to create high-quality, reliable LED lighting systems.

You May Also Be Interested in

Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess