EN
  • EN
  • DE

SSL5021BDB1205UL

Part No SSL5021BDB1205UL
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr NXP USA Inc.
Series GreenChip™
Package Bulk
Product Status Obsolete
Current - Output / Channel 93mA
Outputs and Type 1, Non-Isolated
Voltage - Output 40V ~ 60V
Features FET Switch
Voltage - Input 85 ~ 140 VAC
Supplied Contents Board(s)
Utilized IC / Part SSL5021BTS
Base Product Number SSL50
Other Names 568-11636,935305272598
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283894-SSL5021BDB1205UL
Ultra Librarian 3D Model Ultra Librarian SSL5021BDB1205UL CAD Model

Description

Introducing the SSL5021BDB1205UL from NXP

The SSL5021BDB1205UL is a cutting-edge LED driver integrated circuit (IC) designed by NXP Semiconductors, a leader in the electronics industry. This product is part of NXP's extensive portfolio of lighting solutions, specifically tailored for high-efficiency and low-power consumption applications. The SSL5021BDB1205UL is an ideal choice for a wide range of LED lighting applications, including residential, commercial, and industrial settings.

Key Features

  • High Efficiency: The SSL5021BDB1205UL is engineered to provide a high level of energy efficiency, which translates into energy savings and reduced operational costs for end-users.
  • Flexibility: This driver IC supports a broad range of input voltages, making it versatile for use in various electrical environments and compatible with multiple LED configurations.
  • Thermal Protection: It comes with built-in thermal protection features that ensure the longevity and reliability of both the IC and the lighting system it powers.
  • Dimming Capability: The IC supports dimming functions, allowing users to adjust the brightness of their LED lighting according to their needs or preferences.
  • Compact Design: Its small form factor enables easy integration into a variety of lighting fixtures without compromising on performance.

Applications

The versatility of the SSL5021BDB1205UL makes it suitable for a multitude of applications, including:

  • General LED lighting
  • Decorative and architectural lighting
  • Task and accent lighting
  • Emergency lighting systems
  • Smart lighting solutions

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the SSL5021BDB1205UL is no exception. It is built to meet the high standards of performance and reliability that customers have come to expect from NXP products. The IC is rigorously tested to ensure it meets industry standards for safety and performance.

Conclusion

With its blend of efficiency, flexibility, and advanced features, the SSL5021BDB1205UL from NXP Semiconductors represents a smart choice for manufacturers and designers looking to create innovative LED lighting solutions. Whether it's for residential, commercial, or industrial applications, this LED driver IC offers the performance and reliability needed to meet the demands of modern lighting systems.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess