EN
  • EN
  • DE

SSL5236TE/1Y

Part No SSL5236TE/1Y
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description IC LED DRIVER DIMMABLE 8HSO / LED Driver 165uA Supply Current 8-Pin HSO EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type AC DC Offline Switcher
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 9.9V
Voltage Supply MAX 16V
Output Current per Channel 450mA
Dimming Triac
Operating Temperature Range -40°C ~ 160°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-HSO
Win Source Part Number 795448-SSL5236TE/1Y
Popularity Medium
Supply and Demand Status Balance
Family Name SSL5236TE/1Y
Introduction Date January 15, 2016
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian SSL5236TE/1Y CAD Model

Description

The NXP SSL5236TE/1Y is a cutting-edge smart lighting solution designed to provide efficient and versatile control for LED lighting systems. This advanced driver IC is part of NXP's extensive range of lighting solutions, engineered to meet the growing demands for energy efficiency, longevity, and smart control in modern lighting applications.

Key Features:

  • High Efficiency: The SSL5236TE/1Y is optimized for high efficiency, ensuring minimal power loss and maximum energy savings, making it an eco-friendly choice for lighting systems.
  • Dimming Capability: With smooth, flicker-free dimming capabilities, it allows for precise brightness control, enhancing the user experience in various environments from residential to commercial settings.
  • Thermal Protection: Built-in thermal protection mechanisms safeguard the IC from overheating, thus prolonging the life of the lighting system and ensuring consistent performance.
  • Flexibility: The device is designed to be flexible and can be used with a wide range of LED configurations, making it suitable for an array of applications from general lighting to more specialized uses.
  • Long Lifetime: The SSL5236TE/1Y is engineered for a long operational life, reducing the need for frequent replacements and maintenance.

Applications:

The SSL5236TE/1Y is ideal for a variety of lighting applications, including but not limited to:

  • Residential lighting
  • Commercial lighting
  • Industrial lighting
  • Outdoor lighting
  • Smart home lighting systems

Technical Specifications:

As a leading-edge product, the SSL5236TE/1Y boasts impressive technical specifications that include wide input voltage range, integrated MOSFET, and support for multiple LED configurations, ensuring compatibility with a broad array of lighting designs.

Why Choose the SSL5236TE/1Y:

With the SSL5236TE/1Y, NXP continues its tradition of delivering high-performance, reliable, and smart solutions for the lighting industry. Its combination of efficiency, control, and versatility makes it an excellent choice for manufacturers and designers looking to create advanced, energy-saving lighting systems that cater to the needs of today's market.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess