EN
  • EN
  • DE

SSTU32864EC/G,557

Part No SSTU32864EC/G,557
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC 25BIT CONFIG REG BUFF 96LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Supply Voltage 1.7 V to 1.9 V
Number of Bits 25, 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 96-LFBGA (13.5x5.5)
Win Source Part Number 1102440-SSTU32864EC/G,557
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTU32864EC/G,557 CAD Model

Description

The NXP SSTU32864EC/G,557 is a high-performance, 25-bit configurable registered buffer designed for 1.8 V operation, specifically tailored for server applications that require high-speed data transfer and low power consumption. This integrated circuit is part of the SSTU series, which is known for its reliability and efficiency in complex electronic systems.

Key Features:

  • Compatibility: The device is compatible with DDR2 and FB-DIMM memory modules, ensuring broad application use in the server memory domain.
  • Configurability: It offers 25-bit configurable buffering, which allows for flexibility in memory design and compatibility with various types of high-speed data systems.
  • Speed: With its high-speed operation, it can cater to the demanding performance requirements of modern servers and computing applications.
  • Power Efficiency: Designed for 1.8 V operation, the SSTU32864EC/G,557 is optimized for low power consumption, making it an eco-friendly choice for energy-conscious enterprises.
  • Package: It is available in a TSSOP package, which is known for its compact footprint and suitability for space-constrained applications.

Applications:

The NXP SSTU32864EC/G,557 is ideal for use in a variety of high-performance computing environments, including:

  • Server memory modules
  • High-speed data transfer systems
  • Enterprise computing solutions

Quality and Reliability:

NXP is a trusted name in the semiconductor industry, providing components that meet the highest standards of quality and reliability. The SSTU32864EC/G,557 is manufactured using state-of-the-art processes and is thoroughly tested to ensure it meets NXP's stringent criteria for performance and longevity.

Technical Specifications:

For detailed technical specifications, designers and engineers should refer to the official NXP datasheets and product documentation. This will provide comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes for successful integration into target systems.

You May Also Be Interested in

Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess