EN
  • EN
  • DE

SVF532R2K2CMK4R

Part No SVF532R2K2CMK4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description CORTEX- M4 PRIMARY CORE CORTEX  /  ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series Vybrid, VF5xxR
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-A5 + Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 400MHz, 133MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DRAM
Graphics Acceleration Yes
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG
Package / Case 364-LFBGA
Supplier Device Package 364-LFBGA (17x17)
Additional Interfaces CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART
Base Product Number SVF532
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Names 935316394518
Standard Package 1,000
Win Source Part Number 1010361-SVF532R2K2CMK4R
Ultra Librarian 3D Model Ultra Librarian SVF532R2K2CMK4R CAD Model

Description

The SVF532R2K2CMK4R is a state-of-the-art semiconductor product from NXP Semiconductors, a leading technology company known for its innovative and reliable solutions in the electronics industry. This product is designed to cater to the demanding needs of modern electronic applications, providing high performance, efficiency, and reliability.

Key Features

  • Advanced Technology: The SVF532R2K2CMK4R is built with cutting-edge semiconductor technology, ensuring superior performance and integration capabilities.
  • High Efficiency: This product is optimized for high-efficiency operation, reducing power consumption and heat generation, which is crucial for energy-sensitive applications.
  • Robust Design: NXP's commitment to quality is evident in the robust design of the SVF532R2K2CMK4R, which is engineered to withstand harsh environments and provide a long operational lifespan.
  • Versatility: With its flexible design, the product can be utilized in a wide range of applications, from automotive systems to industrial controls and consumer electronics.

Applications

The SVF532R2K2CMK4R's versatility makes it an ideal choice for various applications, including:

  • Automotive electronics
  • Industrial automation systems
  • High-performance computing
  • Consumer electronic devices
  • Internet of Things (IoT) devices

Quality and Reliability

NXP's SVF532R2K2CMK4R is manufactured under strict quality control standards, ensuring that each product meets the highest levels of quality and reliability. This commitment to excellence makes NXP products trusted by industry professionals worldwide.

Support and Resources

NXP provides comprehensive support and resources for the SVF532R2K2CMK4R, including detailed datasheets, application notes, and technical support from experienced engineers. Customers can access a wealth of information to assist with integration, development, and troubleshooting, making the implementation of NXP products seamless and efficient.

For those looking to incorporate advanced semiconductor solutions into their products, the SVF532R2K2CMK4R from NXP Semiconductors represents a perfect blend of performance, efficiency, and durability.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess