EN
  • EN
  • DE

TDA10025HN/C1

Part No TDA10025HN/C1
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description TELECOM CIRCUIT, 1-FUNC, PQCC48 / Video Processor IC I2C 48-HVQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Bulk
Product Status Not For New Designs
Function Processor
Applications Consumer Video
Control Interface I²C
Voltage - Supply 1.15V ~ 1.3V, 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 735130-TDA10025HN/C1
Ultra Librarian 3D Model Ultra Librarian TDA10025HN/C1 CAD Model

Description

NXP TDA10025HN/C1 Integrated Receiver Demodulator

The NXP TDA10025HN/C1 is a cutting-edge integrated receiver demodulator designed for high-performance digital TV reception. This state-of-the-art component is engineered to support multiple digital TV standards, including DVB-C (Digital Video Broadcasting - Cable) and ITU-T J.83 Annex A/B/C, making it a versatile solution for a wide range of applications in the consumer electronics market.

The TDA10025HN/C1 is housed in a compact HVQFN40 package, which is ideal for space-constrained applications. With its low power consumption and advanced power management features, it is an excellent choice for energy-efficient designs. The receiver demodulator is also equipped with a built-in equalizer and a multi-tap (10-tap) FIR filter to compensate for echo channel distortion, ensuring robust performance even in challenging signal conditions.

One of the key features of the TDA10025HN/C1 is its high level of integration. It includes an RF AGC (Automatic Gain Control) circuit, which simplifies the design of the front-end tuner. Additionally, it integrates a demodulation core, FEC (Forward Error Correction), and a transport stream interface, providing a complete solution for digital TV demodulation in a single chip.

For developers and designers, the NXP TDA10025HN/C1 offers a flexible interface with I2C-bus control, making it easy to integrate into a variety of systems. The device supports a wide range of symbol rates (1 to 7 Msymbols/s), accommodating different network capacities and transmission standards. Moreover, the TDA10025HN/C1's superior performance in terms of MER (Modulation Error Ratio) and BER (Bit Error Rate) ensures delivery of a high-quality viewing experience to end-users.

In summary, the NXP TDA10025HN/C1 is a highly integrated, efficient, and flexible receiver demodulator that stands out as an excellent choice for manufacturers looking to develop high-quality digital cable TV receivers and related applications. Its robust design and adaptability to various digital TV standards make it a future-proof component for the ever-evolving consumer electronics landscape.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess