EN
  • EN
  • DE

TDA12063H1/N1F0B

Part No TDA12063H1/N1F0B
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840030-TDA12063H1/N1F0B
Ultra Librarian 3D Model Ultra Librarian TDA12063H1/N1F0B CAD Model

Description

The TDA12063H1/N1F0B is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This IC is specifically tailored for the advanced requirements of television and display technologies, providing a comprehensive solution for high-quality audio and video processing.

Key Features

  • High Integration: The TDA12063H1/N1F0B combines multiple functions into a single chip, reducing the need for additional components and simplifying the overall design of the television set.
  • Advanced Video Processing: Equipped with sophisticated video decoding capabilities, this IC supports various video formats and enhances picture quality for an immersive viewing experience.
  • Audio Support: Alongside video, it also provides excellent audio processing features, ensuring that the sound quality matches the high standards of the visual output.
  • Compatibility: Designed to be compatible with a wide range of television standards and inputs, the TDA12063H1/N1F0B is a versatile component suitable for global markets.
  • Low Power Consumption: Energy efficiency is a key consideration, and this IC is engineered to operate with minimal power usage, contributing to the energy-saving features of the end product.

Applications

The TDA12063H1/N1F0B is primarily used in the design and manufacture of television sets, particularly those requiring advanced video and audio processing capabilities. Its high level of integration and performance also makes it suitable for other multimedia applications where space and power efficiency are critical.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official NXP datasheets and product documentation. This will provide comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes necessary for successful integration into their projects.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The TDA12063H1/N1F0B is rigorously tested to meet stringent industry standards, ensuring longevity and consistent performance in all applications it is used in.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess