EN
  • EN
  • DE

TDA1301T/N1,118

Part No TDA1301T/N1,118
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361593-TDA1301T/N1,118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1301T/N1,118 CAD Model

Description

The TDA1301T/N1,118 is a high-performance integrated circuit (IC) from NXP Semiconductors designed for advanced television signal processing. This versatile chip is engineered to enhance the quality of TV reception and playback, making it an ideal choice for manufacturers seeking to integrate reliable and efficient signal processing capabilities into their television sets or related consumer electronics.

Key Features

  • Advanced Signal Processing: The TDA1301T/N1,118 is equipped with state-of-the-art signal processing technology that delivers superior picture quality by reducing noise and improving signal clarity.
  • Compatibility: Designed with flexibility in mind, it supports various video standards, making it a versatile solution for global TV manufacturers.
  • Integration: As an integrated circuit, it allows for a more compact design, reducing the overall footprint of the television's internal components and contributing to sleeker, more modern product designs.
  • Energy Efficiency: NXP's commitment to environmental sustainability is evident in this IC's design, which emphasizes low power consumption without compromising performance.
  • Robust Construction: The TDA1301T/N1,118 is built to withstand the rigors of continuous operation, ensuring long-term reliability and stability.

Applications

The TDA1301T/N1,118 is not just limited to televisions; it is also suitable for a range of applications where high-quality video processing is required. These include:

  • Digital Set-Top Boxes
  • Personal Video Recorders (PVRs)
  • Media Centers
  • Video Projectors

Technical Specifications

With a focus on technical excellence, the TDA1301T/N1,118 boasts a range of specifications designed to meet the needs of the most demanding audiovisual applications:

  • Package Type: SOT-115
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer

For detailed technical specifications, designers and engineers should consult the TDA1301T/N1,118 datasheet available on the NXP Semiconductors website or through authorized distributors.

In conclusion, the TDA1301T/N1,118 from NXP Semiconductors represents a blend of performance, efficiency, and reliability, making it an excellent choice for any application requiring high-quality video signal processing.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess