EN
  • EN
  • DE
  • IT

TDA1311AT/02

Part No TDA1311AT/02
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 716585-TDA1311AT/02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1311AT/02 CAD Model

Description

The NXP TDA1311AT/02 is a high-performance, stereo digital-to-analog converter (DAC) designed for the audio market. This integrated circuit is tailored for applications that require high-quality sound reproduction, such as CD players, digital audio tape (DAT) players, and other digital audio equipment.

With its advanced design, the TDA1311AT/02 offers exceptional sound quality with a dynamic range that ensures clarity and detail in audio playback. It operates on a single 5V power supply, making it an energy-efficient choice for portable and consumer electronics.

Key Features:

  • High-Resolution Audio: The DAC supports high-resolution audio formats, providing listeners with a superior audio experience that captures the nuances of the original recording.
  • Low Distortion: It boasts a low total harmonic distortion (THD) level, which minimizes audio distortion and ensures pure sound output.
  • Compact Design: The TDA1311AT/02 comes in a small-footprint package, making it ideal for space-constrained applications.
  • Easy Integration: Its straightforward interface allows for easy integration into audio systems without complex programming or additional components.

Technical Specifications:

  • Resolution: 16-bit
  • Sampling Rate: Up to 48 kHz
  • Signal-to-Noise Ratio (SNR): Excellent SNR for high-fidelity audio playback
  • Supply Voltage: 5V
  • Package: SO (Small Outline) package for optimal board space usage

Whether you're designing a high-end home audio system or seeking to enhance the audio capabilities of consumer electronics, the NXP TDA1311AT/02 offers a blend of performance, efficiency, and quality that will meet the demands of audiophiles and casual listeners alike. Its robust design and ease of use make it a go-to solution for developers looking to elevate the audio experience in their products.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess