The TDA1311AT/N2 is a high-performance audio digital-to-analog converter (DAC) designed and manufactured by NXP Semiconductors. This integrated circuit is specifically engineered to deliver exceptional sound quality and is commonly used in various audio applications, including CD players, digital audio tape players, and other digital audio equipment.
Key Features
- High-Quality Audio Conversion: With its precision digital-to-analog conversion capabilities, the TDA1311AT/N2 ensures a crisp and clear audio output, preserving the integrity of the original digital signal.
- Single-Supply Operation: This DAC operates on a single 5V supply, simplifying power management in the design of audio equipment.
- Low Power Consumption: It is designed for efficiency, consuming minimal power which makes it ideal for portable audio devices where battery life is a concern.
- Compact Package: The TDA1311AT/N2 comes in a small outline package, making it suitable for space-constrained applications.
- High Signal-to-Noise Ratio: It boasts an excellent signal-to-noise ratio, reducing background noise and enhancing the listening experience.
- Easy Integration: Its straightforward interface requirements allow for easy integration into existing audio systems without extensive redesign.
Applications
The versatility of the TDA1311AT/N2 makes it an ideal choice for a wide range of audio applications. Its robust design and superior audio conversion quality ensure that it can be effectively used in:
- High-end audio and home theater systems
- Professional audio equipment
- Automotive audio systems
- Portable audio devices
Technical Specifications
Some of the technical specifications of the TDA1311AT/N2 include:
- Resolution: 16-bit
- Sampling Frequency: Up to 48 kHz
- Dynamic Range: High
- THD (Total Harmonic Distortion): Low
Overall, the TDA1311AT/N2 from NXP is a dependable and efficient solution for high-quality audio digital-to-analog conversion, suitable for both consumer and professional audio applications.