ON Semiconductor NB6N239SGAFW Product Overview
The ON Semiconductor NB6N239SGAFW is a high-performance, dual 2:1 multiplexer that provides two selectable differential inputs to one differential output. This advanced technology device is designed for high-speed signal processing applications, such as data communication, clock distribution, and signal conditioning. The NB6N239SGAFW is part of ON Semiconductor's portfolio of clock and data management products, renowned for their reliability and performance.
Key Features
- High-Speed Performance: The device is capable of handling data rates up to 12 Gbps, making it suitable for high-speed data transmission and signal processing tasks.
- Low Jitter: With exceptionally low bit-to-bit skew, channel-to-channel skew, and additive phase jitter, the NB6N239SGAFW ensures signal integrity and minimal noise in the transmission.
- Flexible Voltage Operation: It operates over a wide range of supply voltages from 2.375V to 3.465V, providing design flexibility and compatibility with various system voltages.
- Programmable Equalization and Output Swing: The device offers programmable input equalization and output voltage swing, enabling optimization for various physical media and data rates.
Applications
- Data Communication Equipment
- High-Speed Servers and Routers
- Signal Conditioning Systems
- Clock Distribution Networks
- Telecommunication Infrastructure
Technical Specifications
The NB6N239SGAFW is housed in a compact QFN-16 package, making it ideal for space-constrained applications. Its differential inputs are compatible with LVPECL, LVDS, CML, or HSTL levels, and the outputs can be configured to LVPECL or LVDS levels, providing versatility in interfacing with different logic standards.
With its robust design and advanced features, the ON Semiconductor NB6N239SGAFW is an excellent choice for engineers looking for a reliable and high-performance multiplexer to enhance their system's speed and efficiency.