EN
  • EN
  • DE

TDA1519C/N3C,112

Part No TDA1519C/N3C,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 22W MONO B 9SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class B
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 22W x 1 @ 4 Ohm; 11W x 2 @ 2 Ohm
Supply Voltage - Operating 6 V to 17.5 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -25°C to 150°C (TJ)
Case / Package 9-SIL
Dimension 9-SIP
Win Source Part Number 1106485-TDA1519C/N3C,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1519C/N3C,112 CAD Model

Description

Product Overview: TDA1519C/N3C,112

The TDA1519C/N3C,112 is a high-performance audio amplifier integrated circuit (IC) developed by NXP Semiconductors. This IC is designed to deliver a powerful and clear audio output, making it an ideal choice for automotive audio applications, home audio systems, and portable speaker designs. The TDA1519C/N3C,112 stands out with its robustness and reliability, ensuring a consistent audio experience for users.

Key Features

  • Power Output: The device offers an impressive 22 W of continuous output power per channel into a 4-ohm load, with a supply voltage of 14.4 V, allowing it to drive speakers with sufficient volume and clarity.
  • Multiple Operating Modes: It supports various configurations, including Bridge-Tied Load (BTL) and Stereo modes, providing designers with flexibility in their audio system designs.
  • Low Distortion: The IC ensures low harmonic distortion and low noise, contributing to high-quality sound reproduction.
  • Thermal Protection: It includes an integrated thermal protection circuit that prevents the device from overheating, ensuring long-term reliability.
  • Short-Circuit Protection: The TDA1519C/N3C,112 is equipped with short-circuit protection which safeguards the IC against damage from output short circuits.
  • Flexible Supply Voltage: The device operates over a wide supply voltage range (from 6 V to 18 V), making it versatile for use in various applications.

Applications

The TDA1519C/N3C,112 is suitable for a wide range of audio applications. Its robust design and powerful output make it an excellent choice for in-car audio systems, where it can drive door speakers or a small subwoofer. It is also well-suited for home audio applications such as compact stereo systems, active speakers, and soundbars. Additionally, its ability to operate at different voltages and configurations makes it a versatile component for portable audio devices and DIY audio projects.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA1519C/N3C,112 is no exception. The IC is manufactured to meet high standards of performance and durability, ensuring that it can withstand the rigors of everyday use. With its integrated protection features and reliable operation, the TDA1519C/N3C,112 stands as a testament to NXP's dedication to delivering top-notch audio solutions.

You May Also Be Interested in

UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess