EN
  • EN
  • DE

TDA1526V4

Part No TDA1526V4
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Voltage 12 V
Win Source Part Number 1098823-TDA1526V4
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA1526V4 CAD Model

Description

The TDA1526V4 is a high-fidelity audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This state-of-the-art IC is engineered to deliver exceptional sound quality with high efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • High Output Power: Capable of delivering robust power output without compromising sound quality, ensuring that it can drive a wide variety of speakers.
  • Low Distortion: The TDA1526V4 boasts a low total harmonic distortion (THD) level, which results in a clear and precise audio reproduction.
  • Thermal Protection: Equipped with an integrated thermal protection circuit that prevents the IC from overheating, thereby extending its service life and maintaining reliability.
  • Short-circuit Protection: The built-in short-circuit protection feature safeguards the IC against damage from output short circuits.
  • Minimal External Components: Designed for simplicity, the TDA1526V4 requires minimal external components, which reduces overall system cost and simplifies the design process.

Applications

The versatility of the TDA1526V4 allows it to be used in various audio applications, including but not limited to:

  • Hi-Fi audio systems
  • Television sound systems
  • Compact music players
  • Active speakers

Technical Specifications

Parameter Value
Supply Voltage Typically +/- 25V
Output Power Up to 22W (4 ohms load)
THD Less than 0.08%
Signal-to-Noise Ratio Greater than 100dB

Overall, the NXP TDA1526V4 stands out as a high-performance audio amplifier IC that offers a compelling combination of power, precision, and protection. Its robust design and advanced features make it a top choice for audiophiles and manufacturers seeking to create superior audio experiences.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess