Product Overview: TDA1543T/N2
The TDA1543T/N2 is a high-performance, integrated dual 16-bit digital-to-analog converter (DAC) produced by NXP Semiconductors. This precision audio DAC is designed to deliver exceptional sound quality and is ideal for a wide range of audio applications including CD players, digital audio tape, and high-fidelity audio equipment.
Key Features
- Dual 16-bit DAC: The TDA1543T/N2 features two 16-bit DAC channels, providing high-resolution audio output with a dynamic range that brings every nuance of sound to life.
- Non-oversampling design: This DAC operates without oversampling, a preferred approach by audio purists for its ability to produce a more natural and coherent sound without the potential artifacts introduced by oversampling techniques.
- Simple I2S input: The device supports the I2S (Inter-IC Sound) digital input format, a standard protocol for digital audio interface used by many audio and signal processing devices.
- Low distortion: The TDA1543T/N2 is engineered to have low total harmonic distortion (THD), ensuring clean and accurate audio reproduction.
- Compact SMD package: The DAC comes in a small outline package (SO), making it suitable for space-constrained applications.
Applications
The TDA1543T/N2 is versatile and can be used in a variety of audio applications. Its high fidelity and straightforward implementation make it a go-to choice for:
- High-end audio and home theater systems
- Professional audio recording and mixing equipment
- Audio workstations
- Consumer electronics like CD players and digital audio players
Technical Specifications
The TDA1543T/N2 operates with a power supply ranging from 4.5V to 5.5V and features a signal-to-noise ratio that ensures clear audio output. It has a wide dynamic range and operates over the industrial temperature range, making it reliable in various environments.
Conclusion
With its high-quality audio performance and ease of integration, the TDA1543T/N2 from NXP Semiconductors stands out as an excellent DAC solution for audiophiles and professional audio designers alike. Its robust feature set ensures that it can meet the demands of a wide array of high-fidelity audio applications.