EN
  • EN
  • DE

SN74HC367DT

Part No SN74HC367DT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 16SOIC / Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC367
Other Names TEXTISSN74HC367DT,SN74HC367DTE4,SN74HC367DT,296-SN74HC367DTCT,SN74HC367DTE4,2156-SN74HC367DT,SN74HC367DTG4,296-SN74HC367DTTR,SN74HC367DTG4,296-SN74HC367DTDKR
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259613-SN74HC367DT
Ultra Librarian 3D Model Ultra Librarian SN74HC367DT CAD Model

Description

SN74HC367DT - Hex Bus Drivers with 3-State Outputs

The SN74HC367DT from Texas Instruments is a high-performance, hex bus driver integrated circuit that features six independent bus drivers with 3-state outputs. Designed to drive bus lines or buffer memory address registers, this device combines the low power consumption of standard CMOS circuitry with the ability to drive 15 LSTTL loads with ease. The SN74HC367DT is a versatile component suitable for a wide range of digital applications.

Key Features:

  • Logic Type: Hex Non-Inverting Bus Driver
  • Number of Elements: 6
  • Number of Bits per Element: 1
  • Output Type: 3-State
  • Current - Output High, Low: 7.8mA, 7.8mA
  • Voltage - Supply: 2V ~ 6V
  • Operating Temperature: -40°C ~ 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 16-TSSOP (0.173", 4.40mm Width)
  • Logic Level - Low: 0.1 x Vcc Max
  • Logic Level - High: 0.9 x Vcc Min

The SN74HC367DT offers a high degree of flexibility with its wide operating voltage range, allowing it to be used in systems that require anywhere from 2V to 6V power supplies. Its 3-state outputs, which can be placed in a high impedance state, are crucial for bus-oriented applications. This feature enables multiple drivers to share the same bus lines without interfering with each other, which is essential for modern digital systems where bus architectures are common.

Manufactured with Texas Instruments' high-quality standards, the SN74HC367DT comes in a 16-TSSOP package, ensuring compactness and reliability for space-conscious and high-density applications. Its operating temperature range of -40°C to 85°C guarantees stable performance across various environmental conditions, making it a reliable choice for industrial and commercial systems.

Whether you're designing digital systems that require high-speed data transfer, interfacing with memory units, or working on bus expansion projects, the SN74HC367DT provides the functionality and performance needed to meet the challenges of complex digital designs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2351 $50.5465
520+ $0.1930 $100.3600
805+ $0.1869 $150.4545
1,110+ $0.1809 $200.7990
1,430+ $0.1749 $250.1070
1,915+ $0.1568 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,390 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess