The TDA1549T/N1 is a high-performance digital-to-analog converter (DAC) from NXP Semiconductors, designed to deliver exceptional sound quality for audio applications. This integrated circuit is a key component in audio systems requiring high fidelity and low noise, such as high-end CD players, digital audio tape players, and other digital audio equipment.
Key Features
- High-Resolution Audio: The TDA1549T/N1 supports 16-bit linear input data, providing high-resolution audio playback that can reproduce the nuances and details in musical performances.
- Sampling Frequency: It is compatible with multiple standard sampling frequencies, including 32 kHz, 44.1 kHz, and 48 kHz, making it versatile for different digital audio sources.
- Dual DAC Design: The device features a dual DAC architecture, which helps in reducing distortion and improving signal-to-noise ratio for a clearer audio output.
- Dynamic Range: With an impressive dynamic range, the TDA1549T/N1 ensures that both quiet and loud passages in music are rendered with clarity and precision.
- Easy Integration: The compact SO (Small Outline) package allows for easy integration into various audio system designs without requiring a lot of board space.
Technical Specifications
| Parameter |
Value |
| Resolution |
16-bit |
| Sampling Frequencies |
32 kHz, 44.1 kHz, 48 kHz |
| Signal-to-Noise Ratio |
High |
| Package |
SO |
| Operating Temperature |
-25°C to +85°C |
Applications
The TDA1549T/N1 is ideal for a wide range of audio applications where sound quality is paramount. It is particularly well-suited for:
- High-end CD players
- Digital audio tape (DAT) players
- Audio/video receivers
- Professional audio equipment
In summary, the NXP TDA1549T/N1 is a DAC that offers audiophile-grade performance in a compact package, ensuring that listeners can enjoy their music with the highest fidelity possible.