EN
  • EN
  • DE

TDA1552Q

Part No TDA1552Q
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description 2 x 22 W BTL stereo car radio power amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265877-TDA1552Q
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1552Q CAD Model

Description

Introducing the TDA1552Q Integrated Circuit from NXP

The TDA1552Q is a high-performance audio amplifier IC designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular IC is a part of NXP's extensive range of car radio power amplifiers that are acclaimed for their sound quality, efficiency, and durability.

Constructed with the end-user in mind, the TDA1552Q is a versatile component suitable for various applications, particularly in the automotive audio space. It is a monolithic integrated class-B output amplifier contained in a 13-lead single in-line (SIL) plastic power package. The amplifier is designed to deliver a high power output with a minimal number of external components, making it an ideal solution for space-constrained applications.

Key Features of the TDA1552Q

  • High Output Power: The TDA1552Q is capable of delivering an impressive 22 W × 2 continuous average power into a 4 Ω load with low harmonic distortion, ensuring powerful and clear audio performance.
  • Flexibility: It offers flexibility with its various modes of operation, including stereo, single BTL (Bridge-Tied Load), and dual BTL configurations, allowing designers to choose the best setup for their specific application.
  • Thermal Protection: With built-in thermal protection, the TDA1552Q is safeguarded against overheating, ensuring long-term reliability and safety in operation.
  • Short-Circuit Resilience: The device is also equipped with short-circuit proof functionality, providing additional protection to the IC during adverse conditions.
  • Minimal External Components: Its design requires very few external components, which reduces overall system costs and simplifies the circuit layout.
  • Mute Mode: The IC includes a mute function that can be activated to reduce any unwanted noise or interference.

Whether you're an automotive electronics designer or a DIY audio enthusiast, the TDA1552Q from NXP offers a reliable and efficient solution for your high-fidelity audio amplification needs. With its robust design and high-quality audio output, it stands out as a top choice for car audio systems and other audio applications where space and power efficiency are of paramount importance.

Choose the TDA1552Q for your next project and experience the difference that a high-quality audio amplifier can make in delivering superior sound performance.

You May Also Be Interested in

Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess