EN
  • EN
  • DE

TDA1560Q/N4C,112

Part No TDA1560Q/N4C,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 40W MONO 17SIL / Audio Amp Speaker 1-CH Mono 40W Class-B/Class-H 17-Pin DBS17P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class B, Class H
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 40W x 1 @ 8 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Manufacturer Package DBS17P
Package 17-SIP Formed Leads
Win Source Part Number 796525-TDA1560Q/N4C,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA1560
Introduction Date July 07, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA1560Q/N4C,112 CAD Model

Description

The NXP TDA1560Q/N4C,112 is a high-performance audio power amplifier integrated circuit designed to deliver exceptional sound quality for automotive audio systems. This powerful IC is part of NXP's renowned range of audio solutions, known for their reliability and audio fidelity. With its robust design and advanced features, the TDA1560Q/N4C,112 is an excellent choice for manufacturers looking to enhance the audio experience in vehicles.

Key Features:

  • High Output Power: The IC is capable of delivering up to 40W of continuous power per channel, ensuring loud and clear audio playback even in noisy automotive environments.
  • Low Distortion: It offers low harmonic distortion and noise, resulting in a pure and natural sound.
  • Flexibility: The TDA1560Q/N4C,112 can operate in various configurations, including Bridge-Tied Load (BTL), to drive speakers directly and ensure efficient power usage.
  • Thermal Protection: Integrated thermal protection circuitry prevents the IC from overheating, ensuring long-term reliability and safety.
  • Short-Circuit Protection: The built-in short-circuit protection feature safeguards the IC against damage due to output short circuits.
  • Load Dump Protection: The IC is designed to withstand the rigors of the automotive power environment, including load dump voltage pulses.

Applications:

Primarily designed for automotive audio applications, the TDA1560Q/N4C,112 can be used in car radios, audio power amplifiers, and other in-vehicle entertainment systems that require high-quality audio amplification. Its robustness also makes it suitable for use in other environments where audio performance and durability are critical.

Technical Specifications:

  • Supply Voltage: Typically 14.4V
  • Output Power: Up to 40W per channel
  • Load Impedance: Compatible with 4Ω speakers
  • Package: DBS17P

The NXP TDA1560Q/N4C,112 amplifier IC is a testament to NXP's commitment to providing high-quality audio solutions for the automotive industry. Its combination of power, performance, and protection features make it an ideal choice for any application where audio quality cannot be compromised.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess