EN
  • EN
  • DE

TDA1561Q

Part No TDA1561Q
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 2 x 23 W high efficiency car radio power amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361730-TDA1561Q
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1561Q CAD Model

Description

The NXP TDA1561Q is a high-performance integrated circuit designed for use in car audio systems. As an audio amplifier, it provides a powerful solution for driving speakers with high fidelity and clarity. This IC is part of NXP's commitment to delivering top-notch audio technology for automotive applications, ensuring that users can enjoy a premium sound experience while on the move.

Key Features

  • High Output Power: The TDA1561Q is capable of delivering an impressive 2 x 55 watts of power into a 4 ohm load, making it suitable for most car audio applications.
  • Low Distortion: Ensures that the audio output is clear and precise, providing a high-quality listening experience even at high volumes.
  • Wide Supply Voltage Range: This IC can operate over a range of supply voltages, making it versatile for use in various car models with different electrical systems.
  • Protection Circuits: The TDA1561Q includes several protection features such as short-circuit protection, thermal protection, and load dump protection, enhancing its reliability and longevity.
  • Flexibility: It offers flexibility in application with both single-ended and bridge-tied load (BTL) configurations, accommodating various design requirements.

Applications

The TDA1561Q is primarily used in car audio systems, where its robust design and high power output make it an ideal choice for driving speakers. Its high efficiency and low heat generation also make it suitable for compact and enclosed environments, such as the interior of a vehicle.

Technical Specifications

  • Output Power: 2 x 55 W into 4 ohms
  • Supply Voltage Range: 6 V to 18 V
  • Total Harmonic Distortion (THD): Low
  • Package: 17-lead DIL-bent-SIL plastic power package

In conclusion, the NXP TDA1561Q stands out as a robust and efficient solution for automotive audio amplification. Its combination of high output power, low distortion, and protective features makes it a reliable and preferred choice for car manufacturers and audio enthusiasts alike.

You May Also Be Interested in

IXYS
Need more? Email Us
Kemet
Need more? Email Us
Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess