EN
  • EN
  • DE

TDA1596T/V3,512

Part No TDA1596T/V3,512
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC IF AMP/DEMOD 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr NXP
Package Tube
Product Status Obsolete
Function Demodulator, Amplifier
RF Type FM
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number TDA159
Standard Package 1,520 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 361758-TDA1596T/V3,512
Ultra Librarian 3D Model Ultra Librarian TDA1596T/V3,512 CAD Model

Description

The TDA1596T/V3,512 is a high-performance integrated circuit (IC) from NXP Semiconductors, designed to cater to the needs of advanced electronic applications. This versatile IC is an essential component in various electronic systems, offering reliability and efficiency that NXP is known for.

Key Features

  • Manufacturer: NXP Semiconductors
  • Part Number: TDA1596T/V3,512
  • Category: Integrated Circuits (ICs)
  • Type: Specialized for specific applications
  • Package: Surface Mounted Technology (SMT)
  • Operating Temperature Range: Specified by manufacturer
  • Quality: High-reliability component suitable for industrial applications
  • Compliance: Meets international standards and regulations

Applications

The TDA1596T/V3,512 is engineered to be a versatile component suitable for a wide range of applications. It is commonly used in:

  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Industrial equipment
  • Medical devices

Performance and Durability

With its robust design and cutting-edge technology, the TDA1596T/V3,512 offers exceptional performance and durability. NXP's commitment to quality ensures that this IC delivers consistent performance even under challenging conditions. Its compact SMT package allows for efficient use of space on printed circuit boards, making it an ideal choice for modern, compact electronic designs.

Sourcing and Availability

As a product of NXP Semiconductors, the TDA1596T/V3,512 is distributed through a network of authorized dealers and distributors. Availability may vary based on location and current stock levels, but NXP works closely with its distribution partners to ensure a steady supply chain and support for its customers.

Technical Support and Resources

NXP provides comprehensive technical support for the TDA1596T/V3,512, including datasheets, application notes, and design resources. Customers can access these materials through the NXP website or by contacting their customer service team for additional assistance.

You May Also Be Interested in

MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4301 $58.3224
58+ $1.9947 $115.6926
90+ $1.9323 $173.9070
124+ $1.8699 $231.8676
160+ $1.8076 $289.2160
214+ $1.6205 $346.7870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess