EN
  • EN
  • DE

TDA18211HD/C2+551

Part No TDA18211HD/C2+551
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC TV SILICON TUNER 64-HLQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Silicon Tuner
Applications Set-Top Boxes
Mounting SMD (SMT)
Case / Package 64-HLFQFN (9x9)
Win Source Part Number 212731-TDA18211HD/C2+551
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA18211HD/C2+551 CAD Model

Description

The TDA18211HD/C2+551 from NXP Semiconductors is a cutting-edge silicon tuner designed to deliver exceptional performance for terrestrial and cable digital TV reception. This highly integrated device is engineered to support a wide variety of TV standards, including DVB-T, DVB-T2, DVB-C, and ISDB-T, making it a versatile solution for global TV applications.

Key Features

  • High Integration: The TDA18211HD/C2+551 integrates an RF tuner and IF processing in one compact package, simplifying design and reducing external component count.
  • Wide Frequency Range: It covers a broad frequency range from 47 MHz to 862 MHz, ensuring compatibility with a wide range of broadcast standards.
  • Low Power Consumption: Designed for energy efficiency, the tuner operates with a low power consumption, making it suitable for eco-friendly and power-sensitive applications.
  • Advanced Signal Processing: The device features state-of-the-art signal processing capabilities, ensuring excellent reception even in challenging signal conditions.
  • Flexible Interface: It includes an I2C-bus interface for communication with the host processor, offering flexibility and ease of integration into system designs.

Applications

The TDA18211HD/C2+551 is ideal for a range of applications, from set-top boxes and digital TV sets to PC TV and multimedia devices. Its robust performance and adaptability to different signal environments make it a top choice for manufacturers seeking to provide a high-quality TV viewing experience to customers around the world.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the TDA18211HD/C2+551 is no exception. Manufactured with precision and subject to rigorous testing, this silicon tuner is built to meet the high standards expected by consumers and professionals alike, ensuring stable operation and longevity in the field.

With its combination of performance, integration, and efficiency, the NXP TDA18211HD/C2+551 silicon tuner represents a premier solution for next-generation digital TV reception technologies.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess