EN
  • EN
  • DE

TDA18257HN

Part No TDA18257HN
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840043-TDA18257HN
Ultra Librarian 3D Model Ultra Librarian TDA18257HN CAD Model

Description

Product Overview: TDA18257HN Silicon Tuner

The TDA18257HN is a cutting-edge silicon tuner integrated circuit (IC) designed and manufactured by NXP Semiconductors. This high-performance IC is tailored for television and set-top box applications, providing exceptional signal reception and processing capabilities. It is a versatile solution that supports various broadcasting standards, making it a popular choice for manufacturers looking to create flexible and robust consumer electronics.

Key Features

  • Multi-Standard Support: The TDA18257HN is compatible with a range of digital terrestrial and cable standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC. This broad compatibility ensures that the device can cater to the global market and adapt to different regional broadcasting requirements.
  • High Integration: With its highly integrated design, the TDA18257HN minimizes the need for external components, which simplifies the overall design process, reduces the bill of materials, and helps to conserve space on the printed circuit board (PCB).
  • Low Power Consumption: Energy efficiency is a core aspect of the TDA18257HN, featuring low power consumption modes that contribute to the energy-saving requirements of modern electronic devices.
  • Excellent RF Performance: The silicon tuner boasts superior RF performance with a low noise figure and high linearity, ensuring optimal signal quality even in challenging reception conditions.

Applications

The TDA18257HN is ideally suited for a variety of applications in the consumer electronics sector. Its primary use cases include integration into televisions, set-top boxes, and personal video recorders (PVRs). Its versatility and high performance also make it an excellent choice for digital TV modules and gateway devices.

Technical Specifications

The device operates within a frequency range of 42 to 1002 MHz, accommodating the various bands utilized in different broadcasting standards. It features an I2C-bus controlled user interface for easy programming and communication with a microcontroller. The TDA18257HN is available in a small HVQFN package, which is designed to meet the demands of compact system designs.

For detailed technical specifications, application notes, and support documentation, manufacturers and designers are encouraged to consult the official NXP Semiconductors datasheets and product guides.

You May Also Be Interested in

American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8692 $62.0844
16+ $7.2765 $116.4240
25+ $7.0501 $176.2525
34+ $6.8226 $231.9684
44+ $6.5951 $290.1844
59+ $5.9124 $348.8316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess