EN
  • EN
  • DE

TDA18260HN/C1

Part No TDA18260HN/C1
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC SILICON TUNER DUAL 48-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Silicon Tuner
Applications Set-Top Boxes
Mounting SMD (SMT)
Case / Package 48-HVQFN (7x7)
Win Source Part Number 087748-TDA18260HN/C1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA18260HN/C1 CAD Model

Description

Product Overview: TDA18260HN/C1

The TDA18260HN/C1 is a cutting-edge silicon tuner IC designed and manufactured by NXP Semiconductors, a leader in the industry. This product is engineered to provide high-performance television and set-top box systems with superior signal reception capabilities. It is part of NXP's well-regarded TDA182xx series of integrated circuits, which are known for their reliability and innovative features.

Key Features

  • Wide Frequency Range: The TDA18260HN/C1 supports a broad range of frequencies, making it versatile for different global standards and applications.
  • High Integration: This IC integrates multiple functions that reduce the need for external components, simplifying design and saving on space and cost.
  • Low Power Consumption: It is designed to operate efficiently, minimizing power usage and heat generation, which is crucial for consumer electronics.
  • Advanced Noise Reduction: The device incorporates sophisticated noise reduction technologies to ensure clear signal reception even in challenging conditions.
  • Easy Implementation: The TDA18260HN/C1 is designed for easy implementation into existing designs, aiding in quick product development and deployment.

Applications

The TDA18260HN/C1 is ideal for a range of applications within the consumer electronics sector. It can be used in:

  • Television sets
  • Set-top boxes
  • Personal video recorders
  • PC TV cards

Technical Specifications

The TDA18260HN/C1 comes in a compact HVQFN package that is suitable for space-constrained applications. It supports various digital broadcasting standards, including DVB-T, DVB-T2, ISDB-T, and ATSC. The device ensures excellent phase noise performance, a critical factor for digital signal processing. Furthermore, its fully integrated VCO and PLL contribute to a reduced bill of materials and system costs.

Conclusion

With its combination of performance, integration, and efficiency, the TDA18260HN/C1 from NXP is an excellent choice for manufacturers looking to create high-quality television and set-top box systems. Its robust design and advanced features ensure that it can meet the demands of the modern consumer electronics market, providing reliable and superior performance.

You May Also Be Interested in

Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2264 $62.7168
27+ $4.2885 $115.7895
42+ $4.1545 $174.4890
58+ $4.0206 $233.1948
75+ $3.8866 $291.4950
100+ $3.4846 $348.4600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess