EN
  • EN
  • DE

TDA18267HBC1

Part No TDA18267HBC1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007857-TDA18267HBC1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA18267HBC1 CAD Model

Description

Product Overview: TDA18267HBC1 by NXP

The TDA18267HBC1 is a cutting-edge silicon tuner IC designed by NXP Semiconductors, a leader in the industry. This product is specifically engineered for high-performance television and set-top box applications. It is a part of NXP's renowned TDA182xx series, which is known for its exceptional RF performance and reliability.

Key Features

  • Wide Frequency Range: The TDA18267HBC1 supports a broad frequency range, making it suitable for a variety of broadcasting standards worldwide, including DVB-T/T2, DVB-C/C2, ISDB-T, and ATSC.
  • High Integration: This silicon tuner integrates several components that would otherwise be external, such as loop-through paths and RF tracking filters, reducing the overall component count and simplifying the design.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA18267HBC1 consumes minimal power, which is crucial for eco-friendly applications and helps to reduce overall system power requirements.
  • Excellent Phase Noise Performance: The device boasts superior phase noise performance, which is essential for high-order modulation schemes and ensures a high-quality signal reception.
  • State-of-the-Art Silicon Technology: Utilizing the latest advancements in silicon technology, the TDA18267HBC1 provides improved performance and reliability compared to traditional tuner designs.

Applications

The TDA18267HBC1 is versatile and can be used in a range of applications. It is ideal for:

  • Integrated Digital TVs (iDTVs)
  • Digital Set-Top Boxes
  • Personal Video Recorders (PVRs)
  • PC TV accessories

Technical Specifications

Some of the technical specifications of the TDA18267HBC1 include:

  • Supply voltage: 3.3V
  • Operating temperature range: -40°C to 85°C
  • Package: HVQFN40 (6x6mm)

The TDA18267HBC1 from NXP Semiconductors represents a blend of performance, integration, and efficiency, making it a top choice for manufacturers looking to create high-quality television and set-top box solutions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess