EN
  • EN
  • DE

TDA19997HL

Part No TDA19997HL
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840047-TDA19997HL
Ultra Librarian 3D Model Ultra Librarian TDA19997HL CAD Model

Description

The NXP TDA19997HL is a state-of-the-art HDMI receiver that is designed to provide a high-quality interface between any compatible digital audio/video source and a compatible digital audio/video destination. This advanced HDMI receiver is part of NXP's extensive range of multimedia ICs and is well-suited for applications in the consumer electronics market, including televisions, home theater systems, set-top boxes, and gaming consoles.

Key Features

  • Support for HDMI 1.4 specifications, ensuring compatibility with a wide range of HDMI sources.
  • Integrated HDCP 1.4 engine for secure content transmission, allowing for the reception of encrypted digital data.
  • Four HDMI inputs that provide flexibility in handling multiple HDMI sources.
  • Advanced color depth support, including 48-bit Deep Color, for stunning visual clarity and detail.
  • Audio support for up to 8 channels of I2S audio or S/PDIF, accommodating high-definition audio formats.
  • CEC (Consumer Electronics Control) and ARC (Audio Return Channel) support for enhanced control and audio connectivity.
  • Automatic audio and video input selection with priority setting for ease of use.
  • 3D video support, allowing for immersive viewing experiences.

Benefits

The TDA19997HL is engineered to deliver exceptional performance and reliability. Its support for the latest HDMI standards ensures that it can handle the highest quality video and audio content available. The integration of HDCP allows for the secure transmission of digital content, protecting against unauthorized copying. With multiple input channels, the TDA19997HL offers versatility in connecting various HDMI sources to a single display without the need for additional switches.

The device's deep color and 3D support mean that it is future-proofed for upcoming enhancements in video technology, ensuring a long-lasting solution for consumer electronics manufacturers. Its CEC and ARC capabilities also simplify system integration, allowing users to control multiple devices with a single remote and send audio data upstream to a soundbar or AV receiver without the need for extra cables.

In conclusion, the NXP TDA19997HL HDMI receiver is a robust, feature-rich solution that offers manufacturers the ability to create cutting-edge entertainment systems that meet the demands of today's high-definition audio and video content.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess