The TDA3561A is a high-performance integrated circuit developed by NXP Semiconductors, tailored for television signal processing applications. It is designed to offer a versatile solution for color decoding, amplification, and synchronization for PAL, NTSC, and SECAM television standards.
Key Features
- Multi-Standard Support: The TDA3561A is compatible with multiple broadcasting standards, making it a flexible choice for global applications.
- Color Decoding: It features robust color decoding capabilities to ensure accurate and vibrant color reproduction.
- Integrated Filters: The inclusion of integrated filters simplifies the design and reduces the need for external components.
- High Gain Amplifiers: Built-in high gain amplifiers provide strong signal amplification, which is essential for high-quality video output.
Applications
The TDA3561A is ideal for a variety of television-related applications, including:
- Color televisions
- Video monitors
- Video signal processing units
Technical Specifications
Parameter
Value
Supply Voltage
12V (Typical)
Operating Temperature
-20°C to +70°C
Package
DIP (Dual In-line Package)
Mounting Type
Through Hole
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The TDA3561A is manufactured with stringent quality control processes to ensure reliability and performance in all supported applications. Users can expect consistent operation and longevity from this component.
Environmental Considerations
The TDA3561A is designed with environmental considerations in mind, adhering to RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment.