EN
  • EN
  • DE

12N65

Part No 12N65
Manufacturer UTC
Catalog Hard To Find
Description 12A, 650V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1121230-12N65
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 12N65 CAD Model

Description

The UTC 12N65 is a Power MOSFET, specifically an N-channel enhancement mode MOSFET, suitable for a wide range of power switching applications. Manufactured by UTC (Unisonic Technologies Co., Ltd.), this MOSFET is known for its robust performance and reliability. Its key features include a high breakdown voltage and low on-resistance, making it an efficient choice for power conversion and control.

Applications

  • Switching Power Supplies: Used in AC-DC and DC-DC power supplies for various electronic devices.
  • Motor Control Circuits: Employed in motor drives for controlling the speed and torque of motors.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during outages.
  • Lighting Systems: Used in electronic ballasts and LED drivers for lighting applications.
  • Power Inverters: Used in inverters for converting DC power to AC power in renewable energy systems and other applications.

Features

  • High Breakdown Voltage: Offers a high drain-source voltage (VDS) rating, suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables efficient switching performance, reducing switching losses.
  • Avalanche Energy Rated: Provides robustness against voltage transients and surges.
  • Simple Drive Requirements: Can be easily driven by standard logic-level signals.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved Reliability: Ensures stable and dependable operation in demanding environments.
  • Simplified Circuit Design: Allows for easier and more cost-effective system design.
  • Enhanced System Performance: Delivers superior performance in high-frequency switching applications.
  • Reduced System Size: Contributes to smaller and more compact designs.

Additional Details

The UTC 12N65 typically comes in a TO-220 or similar package for easy mounting and effective heat dissipation. Key specifications generally include a drain-source voltage (VDS) of 650V, continuous drain current (ID) around 12A, and a low on-resistance (RDS(on)) typically less than 1 Ohm. The gate-source voltage (VGS) is usually rated at ±30V. It's designed to operate over a broad temperature range, typically from -55°C to +150°C. Always refer to the manufacturer's datasheet for precise specifications, application guidelines, and safety recommendations to ensure optimal performance and prevent any potential damage to the device or the system.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5326 $50.5970
230+ $0.4371 $100.5330
355+ $0.4234 $150.3070
490+ $0.4097 $200.7530
635+ $0.3961 $251.5235
845+ $0.3551 $300.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,210 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess