EN
  • EN
  • DE

TDA3602/N3

Part No TDA3602/N3
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 8.5V/5V 9SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 3
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 8.5V, 5V, 5V
Dropout Voltage-Max 0.4V @ 250mA, 1.2V @ 140mA (Typ), 0.4V @ 50mA
Output Current 250mA, 140mA, 50mA
Operating Supply Current 360μA
PSRR 60dB (200Hz)
Control Features Reset
Protection Features Load Dump, Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 8.5V, 5V, 5V
Mounting Through Hole
Case / Package 9-SIL MPF
Win Source Part Number 053087-TDA3602/N3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3602/N3 CAD Model

Description

Product Overview: TDA3602/N3 by NXP

The TDA3602/N3 is a high-quality multiple voltage regulator manufactured by NXP Semiconductors, designed to deliver exceptional performance for automotive applications. This robust component is specifically engineered to operate reliably in the demanding conditions typical of vehicle environments, ensuring the stable operation of electronic systems.

Key Features

  • Multiple Output Voltages: The TDA3602/N3 is equipped with multiple regulated outputs, providing versatility for powering various circuits within a vehicle's electronic system.
  • High Efficiency: Designed with efficiency in mind, this regulator ensures minimal power loss and heat generation, contributing to the overall energy efficiency of the application it is used in.
  • Low Dropout Voltage: The device features a low dropout voltage, which enables it to continue regulating the output voltage even when the input voltage is close to the output voltage, thus maintaining stable operation throughout a range of input conditions.
  • Thermal Protection: With built-in thermal protection, the TDA3602/N3 safeguards itself and the application from potential damage due to overheating.
  • Short-Circuit Protection: The inclusion of short-circuit protection ensures that the device and the circuits it powers are protected against the effects of accidental shorts, enhancing the reliability and longevity of the overall system.

Applications

The TDA3602/N3 is ideally suited for a range of automotive applications, including but not limited to:

  • Car radios and infotainment systems
  • Navigation units
  • Instrument clusters
  • Body control modules

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability, and the TDA3602/N3 is no exception. This voltage regulator is manufactured to meet stringent automotive industry standards, ensuring it performs reliably over a wide temperature range and under various operating conditions.

Conclusion

With its combination of multiple output voltages, high efficiency, and robust protection features, the TDA3602/N3 from NXP is an excellent choice for automotive designers looking to integrate a reliable power management solution into their applications. Its adherence to automotive standards and NXP's reputation for quality make it a trusted component in the industry.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess