The TDA3629T/N2,112 is a high-performance integrated circuit (IC) manufactured by NXP Semiconductors, a leader in the electronics industry. This product is specifically designed to cater to the demanding needs of modern electronic applications, offering a robust solution for light position controllers.
Key Features
- Multiple Output Voltages: The IC provides multiple output voltages, making it a versatile component for various electronic circuits.
- Low Power Consumption: Designed with energy efficiency in mind, the TDA3629T/N2,112 minimizes power consumption, thereby extending the battery life of portable devices.
- High Stability: Stability is a critical factor for any electronic component, and this IC ensures consistent performance even under fluctuating conditions.
- Compact Size: The small footprint of the TDA3629T/N2,112 makes it an ideal choice for space-constrained applications.
Applications
The versatility of the TDA3629T/N2,112 allows it to be used in a wide range of applications. It is particularly well-suited for:
- Automotive lighting systems
- Backlighting control for LCD displays
- LED lighting drivers
- Portable electronic devices
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The TDA3629T/N2,112 is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards set by the industry. Customers can trust this IC for its reliability and long-lasting performance.
Technical Specifications
Parameter
Value
Package
SO16
Operating Temperature
-40°C to +85°C
Supply Voltage
4.5 V to 18 V
Output Current
Up to 50 mA
For more detailed information and datasheets, customers are encouraged to visit the NXP Semiconductors official website or contact their sales representatives. The TDA3629T/N2,112 is available for order and can be a valuable addition to your next project.