EN
  • EN
  • DE

TDA3664AT/N1,118

Part No TDA3664AT/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 50mA
Output Current 100mA
Operating Supply Current 30μA to 2.5mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.18V @ 50mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 123724-TDA3664AT/N1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3664AT/N1,118 CAD Model

Description

Product Overview: TDA3664AT/N1,118

The TDA3664AT/N1,118 is a high-performance voltage regulator integrated circuit (IC) designed and manufactured by NXP Semiconductors. This versatile component is engineered to provide a stable and reliable voltage supply for various electronic applications. Its robust design and advanced features make it an ideal choice for use in the automotive industry, consumer electronics, and other high-demand environments where consistent voltage levels are critical.

Key Features

  • Voltage Regulation: The TDA3664AT/N1,118 offers precise voltage regulation, ensuring that connected devices receive a consistent supply of power.
  • Low Dropout Voltage: With its low dropout voltage, this IC is highly efficient, minimizing the difference between the input and output voltages and thereby reducing power loss.
  • Thermal Protection: The built-in thermal protection feature safeguards the IC from overheating, thereby enhancing its reliability and longevity.
  • Wide Operating Temperature Range: The device is designed to operate effectively over a broad temperature range, making it suitable for various challenging environments.
  • Package: The TDA3664AT/N1,118 is available in a compact SOT-223 package, which is conducive to space-saving designs and is easy to integrate into a wide range of electronic systems.

Applications

The versatile nature of the TDA3664AT/N1,118 voltage regulator makes it an excellent choice for a multitude of applications, including but not limited to:

  • Automotive electronics where consistent voltage is paramount for safety and performance.
  • Power management solutions in consumer electronics such as personal computers, televisions, and audio equipment.
  • Industrial systems that require stable power supplies for sensors, controllers, and other critical components.
  • Telecommunication devices where maintaining voltage levels is crucial for signal integrity.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the TDA3664AT/N1,118 is no exception. This product is manufactured using high-quality materials and state-of-the-art technology, ensuring it meets the stringent requirements of the electronics industry. With its robust design and comprehensive protection features, the TDA3664AT/N1,118 stands as a testament to NXP's dedication to delivering reliable and durable electronic components.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess