The TDA3664TT/N1/S1,11 is a high-performance voltage regulator integrated circuit (IC) designed and manufactured by NXP Semiconductors. This robust component is specifically engineered to provide a stable and reliable power supply for automotive and industrial applications, where efficiency and durability are of paramount importance.
Key Features
- Low Dropout Voltage: The TDA3664TT/N1/S1,11 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is only slightly above the output voltage.
- High Output Current: Capable of delivering a high output current, this voltage regulator can easily meet the demands of power-intensive applications.
- Thermal Protection: Integrated thermal protection safeguards the device from damage due to overheating, enhancing its reliability and lifespan.
- Short Circuit Protection: The built-in short circuit protection feature prevents the IC and the connected electronic components from potential damage caused by accidental shorts.
- Wide Operating Temperature Range: Designed to operate over a broad temperature range, the TDA3664TT/N1/S1,11 is suitable for harsh environmental conditions commonly found in automotive and industrial settings.
Applications
The versatile nature of the TDA3664TT/N1/S1,11 makes it an ideal choice for a variety of applications, including but not limited to:
- Automotive electronics
- Power management systems
- Embedded systems
- Industrial control units
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the TDA3664TT/N1/S1,11 is no exception. Manufactured using industry-leading techniques and rigorously tested to meet high standards, this voltage regulator IC ensures performance and reliability for critical applications where failure is not an option.
Technical Specifications
Parameter
Value
Output Voltage
Fixed
Dropout Voltage
Low
Output Current
High
Operating Temperature
Wide Range
Protection Features
Thermal and Short Circuit
For detailed technical specifications and application support, please refer to the official NXP datasheets and product documentation.