EN
  • EN
  • DE

TDA3681TH/N2S435

Part No TDA3681TH/N2S435
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer NXP
Win Source Part Number 215873-TDA3681TH/N2S435
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3681TH/N2S435 CAD Model

Description

The TDA3681TH/N2S435 is a high-performance, multifunctional integrated circuit designed by NXP Semiconductors, a global leader in automotive and secure connectivity solutions. This versatile component is particularly engineered to cater to the demanding needs of automotive power supply systems, offering a robust and efficient solution for managing vehicle electronics.

Key Features

  • Multiple Voltage Regulators: The device integrates several voltage regulators, providing different output voltages suitable for powering various subsystems within the automotive environment.
  • High-Efficiency Operation: Designed for optimal efficiency, the TDA3681TH/N2S435 ensures minimal power loss, which is crucial for reducing the overall energy consumption of the vehicle's electrical system.
  • Thermal Protection: With built-in thermal protection, the device guarantees safe operation by preventing overheating, thus enhancing the reliability and longevity of the electronic system.
  • Low Quiescent Current: The component exhibits a low quiescent current, which is essential for reducing battery drain when the vehicle is not running.
  • Watchdog Timer: An integrated watchdog timer helps in monitoring the system's functionality, providing an additional layer of security by resetting the system in case of malfunction.

Applications

The TDA3681TH/N2S435 is ideal for a variety of automotive applications, including but not limited to:

  • Power supply units for car radios, navigation systems, and infotainment systems.
  • Electronic control units for engines and transmission systems.
  • Body control modules for managing functions such as lighting, power windows, and central locking.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the TDA3681TH/N2S435, which is manufactured to meet the stringent requirements of the automotive industry. The device's robust design ensures it can withstand the harsh conditions typical of automotive environments, including wide temperature ranges and vibrations.

With its comprehensive set of features and dependable performance, the TDA3681TH/N2S435 from NXP stands out as a superior choice for automotive power management solutions.

You May Also Be Interested in

NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5438 $59.0694
31+ $3.7283 $115.5773
48+ $3.6117 $173.3616
67+ $3.4950 $234.1650
86+ $3.3784 $290.5424
115+ $3.0296 $348.4040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess