EN
  • EN
  • DE

TDA3683J/N2C

Part No TDA3683J/N2C
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC VOLT REG W/SW & IGNIT 23-SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Ignition Buffer, Regulator
Operating Supply Current 300μA
Supply Voltage - Operating 9 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package DBS23P
Win Source Part Number 053090-TDA3683J/N2C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3683J/N2C CAD Model

Description

Product Overview: TDA3683J/N2C from NXP Semiconductors

The TDA3683J/N2C is a quintessential component in the realm of automotive electronics, designed and manufactured by NXP Semiconductors, a leading name in the industry. This product is a multiple voltage regulator with a robust suite of features, tailored specifically to meet the stringent requirements of automotive applications.

Key Features:

  • Multiple Output Voltages: The TDA3683J/N2C is designed to provide several regulated output voltages, making it highly versatile for powering various components within automotive systems.
  • High Current Capability: This component is capable of delivering high current outputs, ensuring reliable performance even under demanding conditions.
  • Thermal Protection: With built-in thermal protection, the TDA3683J/N2C safeguards itself and the system it serves from potential overheating, enhancing the overall reliability and longevity of the application.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving efficiency.
  • Short-Circuit Protection: The inclusion of short-circuit protection prevents damage to the regulator and the system in the event of a fault, providing an additional layer of security.

Applications:

The versatility of the TDA3683J/N2C makes it an ideal choice for a wide range of automotive applications. It is commonly used in:

  • Car radio systems
  • Navigation systems
  • Instrument clusters
  • Body control modules

With its robust design and comprehensive feature set, the TDA3683J/N2C from NXP Semiconductors stands out as a reliable power solution for automotive electronics. Its ability to withstand the harsh conditions of automotive environments while providing stable and efficient power makes it a preferred choice for manufacturers seeking to enhance the performance and safety of their automotive systems.

Quality and Reliability:

NXP Semiconductors is renowned for its commitment to quality and reliability, and the TDA3683J/N2C is no exception. Manufactured with the highest standards, it ensures optimal performance and durability, making it a trustworthy component for any automotive power regulation needs.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6743 $58.6972
10+ $12.0397 $120.3970
15+ $11.6643 $174.9645
21+ $11.2878 $237.0438
27+ $10.9113 $294.6051
36+ $9.7829 $352.1844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess