EN
  • EN
  • DE

TDA4853

Part No TDA4853
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description I2C-bus autosync deflection controllers for PC/TV monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362010-TDA4853
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4853 CAD Model

Description

The TDA4853 by NXP Semiconductors is a highly integrated circuit designed for the purpose of controlling and driving the vertical deflection system in CRT monitors and TVs. This IC is part of NXP's commitment to providing advanced solutions for the video processing and display industry, ensuring high-quality imaging and reliable performance.

Key Features

  • Vertical Deflection Booster: The TDA4853 includes an integrated class AB amplifier, providing the necessary power to drive the vertical deflection coil in CRT displays.
  • East/West Correction: It features an East/West correction circuit that helps to correct the geometry of the displayed image, ensuring a properly proportioned picture on the screen.
  • Guard Circuit: The built-in guard circuit protects against various fault conditions, such as overvoltage, which enhances the overall reliability and longevity of the monitor or TV.
  • Thermal Protection: Thermal protection is included to prevent damage from overheating, thereby ensuring the TDA4853 operates within safe temperature ranges.
  • DC Coupling Capability: This product supports DC coupling, which allows for a direct connection to the yoke without the need for a coupling capacitor, simplifying the circuit design.

Applications

The versatility of the TDA4853 makes it suitable for a wide range of applications within CRT-based video equipment. It is commonly used in:

  • Standard and high-resolution monitors
  • Television sets with CRT displays
  • Professional video monitors
  • Display terminals

Benefits

Integrating the TDA4853 into CRT display systems offers numerous benefits:

  • Improved Image Quality: The precise control of the vertical deflection ensures a stable and clear image without geometric distortions.
  • Reduced Component Count: The integration of multiple functions into a single IC reduces the number of components required on the PCB, which can lead to cost savings and a more compact design.
  • Enhanced Reliability: Built-in protection features safeguard the IC against common failure modes, contributing to increased product reliability and lifespan.

In summary, the TDA4853 is a robust and efficient solution for vertical deflection systems in CRT displays, offering improved image quality, protection features, and a design that enables manufacturers to create more compact and reliable products.

You May Also Be Interested in

Atmel
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess