EN
  • EN
  • DE

TDA4866/V5

Part No TDA4866/V5
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362036-TDA4866/V5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA4866/V5 CAD Model

Description

The TDA4866/V5 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of NXP's extensive range of solutions catering to the needs of the modern electronics industry. The TDA4866/V5 is specifically tailored for enhancing the capabilities of video processing circuits within television sets, monitors, and other display technologies.

Key Features

  • Vertical Deflection Booster: The core functionality of the TDA4866/V5 lies in its ability to act as a vertical deflection booster, providing the necessary power to drive the vertical deflection coils in CRT (Cathode Ray Tube) displays.
  • High Power Bandwidth: It boasts a high power bandwidth, ensuring smooth and accurate control over the vertical deflection process, which is crucial for maintaining image stability and quality.
  • Integrated Guard Circuit: The IC includes an integrated guard circuit which protects against overvoltage conditions, thereby enhancing the reliability and longevity of the display unit.
  • Heat Dissipation: Designed with efficient heat dissipation in mind, the TDA4866/V5 maintains optimal performance even under high load conditions.
  • Flexible Supply Voltage: It operates over a wide range of supply voltages, making it versatile for use in various types of display equipment.

Applications

The TDA4866/V5 is primarily used in the deflection systems of CRT displays, which include televisions and computer monitors. Its robust design also makes it suitable for high-end video applications that require precise control over image positioning and quality.

Technical Specifications

  • Supply Voltage: 12V (typical)
  • Vertical Deflection Booster for 2.5 App (peak to peak) deflection current
  • Power Bandwidth: Up to 15MHz
  • Integrated Flyback Generator
  • Thermal Protection
  • Package: SOT131-1; 9 leads SIL-bent-SIP

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA4866/V5 is no exception. It is manufactured under strict quality control standards, ensuring that each IC meets the company's rigorous reliability requirements. This commitment to quality enables designers to incorporate the TDA4866/V5 into their products with confidence, knowing that it will deliver consistent performance and durability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess