EN
  • EN
  • DE

TDA4887PS

Part No TDA4887PS
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 160 MHz bus-controlled monitor video preamplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362048-TDA4887PS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA4887PS CAD Model

Description

The TDA4887PS is an advanced video processor IC developed by NXP Semiconductors, designed to enhance video signal quality and provide versatile video processing capabilities. This integrated circuit is particularly suitable for applications in television sets, monitors, and other video display systems, offering features that ensure a high-quality viewing experience.

Key Features

  • Automatic Cut-off Control (ACC): The TDA4887PS includes an ACC feature that automatically adjusts the cut-off point of the cathode ray tube to optimize color balance and image brightness.
  • Horizontal and Vertical Geometry Correction: It offers advanced correction capabilities for both horizontal and vertical picture distortions, ensuring a properly proportioned display regardless of signal inconsistencies.
  • East-West Parabola Correction: This feature corrects the east-west pin-cushion distortions often encountered in CRT displays, resulting in a more uniform and accurate image representation.
  • Flexible Input Handling: The device can handle a variety of input signals, including standard and non-standard video formats, making it a versatile solution for different video sources.
  • Integrated Beam Current Limiter: The TDA4887PS incorporates a beam current limiter to protect the cathode ray tube from excessive beam currents, ensuring the longevity and safety of the display.

Applications

The TDA4887PS is ideally suited for a range of applications that require precise video signal processing. These include:

  • High-end television sets
  • Computer monitors
  • Video projectors
  • Display terminals

Technical Specifications

The TDA4887PS operates over a wide supply voltage range and is packaged in a 52-lead SDIP (Shrink Dual In-line Package), which is suitable for high-density mounting. The IC's low power consumption and integrated features make it an energy-efficient and compact solution for modern video processing requirements.

Conclusion

With its robust feature set and flexible application range, the TDA4887PS from NXP represents a comprehensive solution for enhancing video signal processing in a variety of display technologies. Its ability to correct geometric distortions, handle multiple video formats, and protect display components makes it a valuable component for manufacturers looking to deliver superior video quality to end-users.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess