The TDA7050T/N3/S6,115 is a high-quality, low voltage mono BTL audio amplifier provided by NXP Semiconductors. This integrated circuit is designed to deliver an exceptional audio experience for a wide range of portable devices. Its compact SOT96-1 package, also known as the SO8 package, makes it ideal for space-constrained applications.
Key Features
- Low Voltage Operation: The TDA7050T/N3/S6,115 operates at a supply voltage range of 3 V to 15 V, making it suitable for battery-operated devices such as portable media players, radios, and personal sound systems.
- Bridge-Tied Load (BTL) Configuration: This configuration eliminates the need for external coupling capacitors on the output, reducing the overall parts count and simplifying the circuit design.
- Volume Control: The amplifier includes an easy-to-use volume control function, which can be adjusted via a simple DC voltage, providing users with a convenient way to manage audio levels.
- Low Quiescent Current: It features a low quiescent current which is beneficial for extending battery life in portable applications.
- Minimal External Components: The design requires very few external components, facilitating a cost-effective and compact design solution.
Applications
The TDA7050T/N3/S6,115 is versatile and can be used in a variety of audio applications. Its low power consumption and small footprint make it an excellent choice for:
- Portable Audio Devices
- Personal Sound Systems
- Hands-free Kits
- Battery-powered Speakers
- Mobile Phones and Communication Devices
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3 V to 15 V
Output Power
Dependent on supply voltage and load
Package
SOT96-1 (SO8)
Operating Temperature
-40°C to +85°C
In conclusion, the TDA7050T/N3/S6,115 from NXP is a robust audio solution that offers ease of integration, energy efficiency, and superior sound quality, making it a top choice for designers and hobbyists alike.