EN
  • EN
  • DE

TDA7057AQ

Part No TDA7057AQ
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description 2 x 8 W stereo BTL audio output amplifier with DC volume control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266135-TDA7057AQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7057AQ CAD Model

Description

Introducing the TDA7057AQ Audio Amplifier from NXP

The TDA7057AQ is a high-quality audio amplifier designed and manufactured by NXP Semiconductors. This integrated circuit is specifically engineered to provide a remarkable audio experience for applications requiring a reliable and efficient audio amplification solution. With its impressive features and performance specifications, the TDA7057AQ stands out as an excellent choice for audio enthusiasts and professionals alike.

Key Features of the TDA7057AQ

  • Amplifier Type: The TDA7057AQ is a dual Bridge-Tied Load (BTL) audio power amplifier, which means it can drive a speaker directly without the need for coupling capacitors, thus simplifying the design and enhancing audio quality.
  • Power Output: It is capable of delivering 8 watts per channel into an 8-ohm load, making it suitable for a wide range of audio applications, from small home systems to larger audio setups.
  • Supply Voltage: The device operates over a wide supply voltage range from 6V to 18V, providing flexibility in various power environments and ensuring consistent performance.
  • DC Volume Control: One of the distinctive features of the TDA7057AQ is its DC volume control, which offers a smooth adjustment of the volume level, enhancing the user experience.
  • Mute Function: It includes a mute function that allows the user to silence the output instantaneously, a useful feature for integrating the amplifier into multimedia systems.
  • Thermal Protection: Safety is a priority with the TDA7057AQ, as it comes with built-in thermal protection that prevents the device from overheating, ensuring long-term reliability.

Applications

The versatility of the TDA7057AQ makes it suitable for a variety of applications, including but not limited to:

  • Television sets and monitors
  • Portable speakers and docking stations
  • Hi-Fi mini and micro audio systems
  • Automotive audio systems

For designers and manufacturers looking for a robust, high-performance audio amplifier, the TDA7057AQ from NXP is a solution that combines power, precision, and practicality. Its high-quality audio output and reliable operation make it a go-to component for developing superior audio products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess