EN
  • EN
  • DE

TDA8000/C2

Part No TDA8000/C2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362611-TDA8000/C2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8000/C2 CAD Model

Description

Product Overview: NXP TDA8000/C2 Smart Card Interface

The NXP TDA8000/C2 is an integrated circuit designed for interfacing smart cards with microprocessors or microcontrollers in various applications such as banking terminals, pay-TV decoders, identification systems, and mobile phones. This product facilitates secure data exchange between smart cards and host devices by adhering to ISO 7816, GSM 11.11, and EMV (Europay, MasterCard, Visa) standards.

Key Features

  • ISO 7816 Compliant: Fully compatible with ISO 7816 T=0 and T=1 protocols, ensuring broad smart card support.
  • EMV Level 1 Certified: Meets the requirements for EMV Level 1 certification, making it suitable for payment and authentication systems.
  • Supply Voltage Range: Supports a wide range of supply voltages from 2.7V to 6V, providing flexibility for different system designs.
  • Card Detection: Built-in card detection features with automatic activation and deactivation sequences.
  • Protection Features: Includes short-circuit protection, ESD protection, and over-temperature shutdown for enhanced reliability and durability.
  • Low Power Consumption: Optimized for low power operation to extend the battery life of portable devices.
  • Serial Interface: Offers a serial interface for communication with the host microcontroller, simplifying system integration.

Applications

The versatility of the TDA8000/C2 makes it an ideal choice for a variety of smart card applications. Its robust security features and compliance with international standards ensure reliable performance in:

  • Point of Sale (POS) terminals
  • ATMs and banking systems
  • Access control systems
  • Public transportation systems
  • Telecommunication systems
  • Pay-TV decoders

Technical Support and Resources

NXP provides comprehensive technical support for the TDA8000/C2, including detailed datasheets, application notes, and design resources to assist developers in implementing this smart card interface into their products. The company's support network ensures that designers can optimize the use of TDA8000/C2 and bring secure, efficient solutions to market quickly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess